location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington USB C 4-Port Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB C 4-Port Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39124EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252591539
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington USB C 4-Port Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub offers 2 USB-A ports and 2 USB-C port for simple device expansion
  • - USB 3.1 Gen 1 technology for SuperSpeed data transfer and syncing up to 5 Gbps, which is 10x faster than USB 2.0
  • - Plug & Play installation with no drivers
  • - Compact design makes the hub highly portable
  • - Compatible with Windows 8.1 or above, macOS 10 or above and Chrome OS 44 or above.
  • - Hub does not support Power Delivery or DisplayPort Alternate Mode
Warranty: 2 years
Long product name Kensington USB C 4-Port Hub :
The long product name of Kensington USB C 4-Port Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB C 4-Port Hub
More>>>
Kensington USB C 4-Port Hub:
The official description of Kensington USB C 4-Port Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CH1000 USB-C 4-Port Hub is the simple, easy way to expand the connectivity of your USB-C device. Connect your peripherals like a mouse, keyboard or flash drive using the two USB-A ports, while using the dual USB-C ports to connect a smartphone or tablet. The hub offers USB 3.1 Gen 1 technology, supporting data transfer speeds up to 5 Gbps. With Plug & Play installation, all your accessories will be up and running quickly, and the compact design means it can be easily packed up and taken with you on the road.

Hub offers 2 USB-A ports and 2 USB-C port for simple device expansion
USB 3.1 Gen 1 technology for SuperSpeed data transfer and syncing up to 5 Gbps, which is 10x faster than USB 2.0
Plug & Play installation with no drivers
Compact design makes the hub highly portable
Compatible with Windows 8.1 or above, macOS 10 or above and ChromeOS 44 or above.
Hub does not support Power Delivery or DisplayPort Alternate Mode

Short summary description Kensington USB C 4-Port Hub:
This short summary of the Kensington USB C 4-Port Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington USB C 4-Port Hub, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 5000 Mbit/s, Black, Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac OS X 10.10 Yosemite

Long summary description Kensington USB C 4-Port Hub:
This is an auto-generated long summary of Kensington USB C 4-Port Hub based on the first three specs of the first five spec groups.

Kensington USB C 4-Port Hub. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Data transfer rate: 5000 Mbit/s, Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Other operating systems supported: ChromeOS. Quantity per pack: 1 pc(s)

2 USB-A Ports
2 USB-A Ports

Expand your device’s productivity capabilities by plugging your traditional USB peripherals like a mouse, keyboard or flash drive into any of these ports

2 USB-C Ports
2 USB-C Ports

Provides ports to plug in USB-C accessories like a smartphone or tablet, allowing you to make the most of limited port availability on the host device

SuperSpeed Data Transfer
SuperSpeed Data Transfer

Using USB 3.1 Gen 1 technology, the hub supports transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0

Plug & Play Operation
Plug & Play Operation

Simply plug the expansion hub into your device and it’s automatically ready to go with no need for an additional power source or driver downloads

Compact Design
Compact Design

The small footprint makes it highly portable so you can easily pack it up with you when you’re on the go

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
USB ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
USB Power Delivery
No
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite
Other operating systems supported
ChromeOS
Compatible operating systems
macOS 10.10 or above; Chrome OS 44 or above; Windows 8.1 or above
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84719000
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:03:27
Uk has collected 1 expert review for Kensington USB C 4-Port Hub and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)