Thomas INOX 1520+ 20 L Drum vacuum Dry&wet 1500 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42694
Info modified on:
02 Aug 2021, 11:47:28
Warranty:
3 years
Long product name Thomas INOX 1520+ 20 L Drum vacuum Dry&wet 1500 W Dust bag:

INOX 1520+ - 1500W, 20L, 2500 cm2, 50mm, 7kg

Short summary description Thomas INOX 1520+ 20 L Drum vacuum Dry&wet 1500 W Dust bag:

Thomas INOX 1520+, 1500 W, Drum vacuum, Dry&wet, Dust bag, 20 L, Black, Red, Stainless steel

Long summary description Thomas INOX 1520+ 20 L Drum vacuum Dry&wet 1500 W Dust bag:

Thomas INOX 1520+. Maximum input power: 1500 W. Type: Drum vacuum, Cleaning type: Dry&wet, Dust container type: Dust bag, Dust capacity: 20 L, Product colour: Black, Red, Stainless steel

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.