location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRI949/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103866411 show
Category:
epilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 18:28:11
The date of the most recent change of this product data-sheet in Icecat.
Philips BRI949/00 user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 x a month for fast results
  • - Developed with dermatologists
  • - Extra-long cable
  • - For most skin and hair types
  • - 4 smart attachments
  • - Satin Compact pen trimmer
  • - Philips Lumea IPL app
  • - SenseIQ technology
Long product name Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ :
The long product name of Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IPL, Underarms, bikini area, body, face
More>>>
Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ:
The official description of Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Lumea Prestige, our most powerful IPL yet, designed for your body's curves and the easiest at-home experience. Uniquely curved, intelligent attachments perfectly fit your curves and adapt the treatment programmes for each body area.

Short summary description Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ:
This short summary of the Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ, Pink, White, Intense pulsed light (IPL), Bikini, Chest, Inner upper arms, Outer upper arms, 4 cm², Chin, Jaw line, Upper lip, 2 cm²

Long summary description Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ:
This is an auto-generated long summary of Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ based on the first three specs of the first five spec groups.

Philips Lumea Prestige Lumea IPL 8000 Series BRI949/00 IPL Hair removal device with SenseIQ. Product colour: Pink, White, Hair removal technology: Intense pulsed light (IPL), Body areas: Bikini, Chest, Inner upper arms, Outer upper arms. Power source: AC, AC input voltage: 100 - 240 V, AC adapter output voltage: 19,5 / 4000 mA

Full solution for face and body with 4 smart attachments
Full solution for face and body with 4 smart attachments

Specially designed attachments perfectly fit the curves of your body and trigger the most effective programmes for each body area when they are connected. Face: Flat design and small window with UV filter. Body: Curved inward with a large window. Bikini and Armpit: Curved outward for hard-to-reach areas.

Optimise your routine with the Philips Lumea IPL app
Optimise your routine with the Philips Lumea IPL app

Our free coaching app helps you plan and stick to your treatment schedule, then takes you through each session step by step. Downloaded by more than 2.1 million users.

Developed with dermatologists to be easy and effective
Developed with dermatologists to be easy and effective

As a leader in health technology, Philips developed Lumea IPL in consultation with dermatologists, for easy and effective use in the safety of your home. Derived from technology used in professional salons, Lumea IPL offers gentle treatment, even on sensitive areas.

Treat only 2 x a month for fast results
Treat only 2 x a month for fast results

Every 2 weeks to start with — that's half as many treatments as other brands. Followed by touch-ups just once a month. That's it. Covering both lower legs takes 8.5 minutes.

Gentle and comfortable with SenseIQ
Gentle and comfortable with SenseIQ

Lumea 8000 Series has five easily adjustable light settings. Our SmartSkin sensor reads your skin tone and helps you find the most comfortable setting. Intelligent attachments adapt treatment for each body area.

Extra-long cable for added flexibility while treating
Extra-long cable for added flexibility while treating

Convenient to use thanks to an extra long cable for easy access and enhanced maneuverability.

Suitable for most skin tones and hair colours
Suitable for most skin tones and hair colours

IPL needs contrast between the pigment in the hair colour and the pigment in the skin tone, it therefore works on naturally dark blonde, brown and black hair and on skin tones from fair to dark brown (I-V).

Comes with Satin Compact pen trimmer
Comes with Satin Compact pen trimmer

Complete your beauty routine: The Satin Compact pen trimmer is a discrete on-the-go beauty tool to quickly and easily remove even the finest facial hairs.

Features
Hair removal technology *
Intense pulsed light (IPL)
Body attachment *
Yes
Body areas
Bikini, Chest, Inner upper arms, Outer upper arms
Body attachment area
4 cm²
Precision (face) attachment *
Yes
Face areas
Chin, Jaw line, Upper lip
Precision (face) attachment area
2 cm²
Product colour *
Pink, White
Features
Ultraviolet (UV) filter
Yes
Skin tone sensor
Yes
Power
Power source *
AC
AC input voltage
100 - 240 V
AC adapter output voltage
19,5 / 4000 mA
AC adapter output current
4 A
Packaging content
Manual
Yes
Country Distributor
Italia 1 distributor(s)