location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toddler fork, spoon and knife 18m+ SCF714/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF714/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103537021 show
Category: Toddler Cutlery Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF714/00 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy clean
  • - Non-slip handles
  • - Easy-grip for little hands
  • - 0% BPA
  • - Deep scoop spoon and fork
Long product name Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00 :
The long product name of Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toddler cutlery set for independent eating. AVENT Cutlery.
More>>>
Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00:
The official description of Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips AVENT SCF714/00 cutlery set is a well suited solution for your child's development stages.
- Specially designed for learning to self-feed
- Help prevent spills
- Easy cleaning and handling
- BPA safe

Short summary description Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00:
This short summary of the Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00, Toddler cutlery set, White, China, 0.067 g, 3 pc(s), 6 pc(s)

Long summary description Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00:
This is an auto-generated long summary of Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00 based on the first three specs of the first five spec groups.

Philips AVENT Toddler fork, spoon and knife 18m+ SCF714/00. Product type: Toddler cutlery set, Product colour: White, Country of origin: China. Weight: 0.067 g. Number of products included: 3 pc(s). Products per master (outer) case: 6 pc(s)

Features
Product type *
Toddler cutlery set
Product colour *
White
Country of origin
China
Weight & dimensions
Weight
0.067 g
Packaging content
Number of products included *
3 pc(s)
Packaging content
Number of toddler spoons included
1
Technical details
Number of F-boxes per A-box
6 pc(s)
Logistics data
Products per master (outer) case
6 pc(s)