location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT VIA Avent Refill Cups SCF615/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avent Refill Cups SCF615/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF615/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0501290900693 show
Category:
Containers of various shapes and sizes, usually made of plastic, to keep food fresh and free from contamination.
Food Storage Containers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF615/10 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT VIA Avent Refill Cups SCF615/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 ml
Long product name Philips AVENT VIA Avent Refill Cups SCF615/10 :
The long product name of Philips AVENT VIA Avent Refill Cups SCF615/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Refill Cups - 180ml, BPA free, 10 pcs
More>>>
Philips AVENT VIA Avent Refill Cups SCF615/10:
The official description of Philips AVENT VIA Avent Refill Cups SCF615/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One system - many options
Storage system

AVENT VIA is a versatile, space saving breast milk storage cups SCF615/10 designed to
grow with your baby. It allows you to use the same cup to store and feed baby food and
breast milk to your baby. Fits all AVENT breast pumps and nipples.
Benefits and features:
- Easy to organize
- Leak-proof, twist-on lid
- For use with the VIA Storage System
- Perfect for ‘on-the-go’
- For use in fridge/freezer
- Fits all Philips AVENT breast pumps and nipples
- Pre-sterilized VIA Cups are ready to use

Short summary description Philips AVENT VIA Avent Refill Cups SCF615/10:
This short summary of the Philips AVENT VIA Avent Refill Cups SCF615/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT VIA Avent Refill Cups SCF615/10, Jar, Round, 0.18 L, Transparent, England

Long summary description Philips AVENT VIA Avent Refill Cups SCF615/10:
This is an auto-generated long summary of Philips AVENT VIA Avent Refill Cups SCF615/10 based on the first three specs of the first five spec groups.

Philips AVENT VIA Avent Refill Cups SCF615/10. Type: Jar, Form factor: Round, Capacity: 0.18 L

Leak-proof twist-on system
Leak-proof twist-on system

For safe storage and transport

Use with the Philip Avent breast milk containers

The breast milk storage lids can be used with the Philips Avent breast milk storage containers.

Store your baby's feed

Store your precious breast milk or baby food in the Philips Avent breast milk storage cups. You can store food in the fridge of freezer.

Take baby's feed to go

Perfect for on the go. You can easily take your baby's feed when you are going out

Features
Form factor *
Round
Type *
Jar
Capacity *
0.18 L
Features
Product colour *
Transparent
Vacuum pump
Yes
Freezer proof
Yes
Country of origin
England
Brand Image Product code Product Stock Price from
Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s) Philips AVENT SCF680/64 food storage container Round Jar 0.125 L White 4 pc(s)
(show image)
SCF680/64 SCF680/64