location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips OneBlade Pro QP6505/21 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneBlade Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP6505/21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP6505/21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103854517 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 07:23:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips OneBlade Pro QP6505/21 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: AC/Baterry Lithium-Ion (Li-Ion) 60 min
  • - Number of length steps: 9
  • - Minimum hair length: 0.5 mm Maximum hair length: 7 mm
  • - Wet & Dry
  • - Washable
  • - Black
More>>>
Short summary description Philips OneBlade Pro QP6505/21 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black:
This short summary of the Philips OneBlade Pro QP6505/21 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips OneBlade Pro QP6505/21, Built-in display, Washable, Oil-free maintenance, AC/Baterry, Black

Long summary description Philips OneBlade Pro QP6505/21 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black:
This is an auto-generated long summary of Philips OneBlade Pro QP6505/21 beard trimmer AC/Baterry 9 7 mm Wet & Dry Black based on the first three specs of the first five spec groups.

Philips OneBlade Pro QP6505/21. Minimum hair length: 0.5 mm, Maximum hair length: 7 mm, Control type: Buttons. Product colour: Black. Power source: AC/Baterry, Operating time: 60 min, Battery type: Built-in battery

Performance
Number of length steps *
9
Minimum hair length *
0.5 mm
Maximum hair length *
7 mm
Wet & Dry *
Yes
Control type
Buttons
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Built-in display
Yes
Design
Product colour *
Black
Travel lock
Yes
Ergonomic handle
Yes
Power
Power source *
AC/Baterry
Rechargeable
Yes
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
60 min
Charging time
1 h
AC input voltage
100 - 240 V
Battery low indication
Yes
Battery LED indicator
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Packaging content
Storage pouch
Yes
Technical details
Handle(s)
Yes
Power consumption (max)
5.4 W
Shaving system technologies
Contour-following technology, Dual protection system
Shaving head replacement(s) model
QP210, QP220, QP610, QP620