Tripp Lite logo

Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92966
Info modified on:
19 Aug 2024, 13:02:08
Bullet Points Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged:
  • - Ideal for home office or small business with no floor space for full-size rack cabinet
  • - Steel construction with smooth laser-cut edges that won’t damage cable jackets
  • - Supports universal mounting for left- or right-hinging to allow easy cable access
  • - Keyhole mounting slots spaced 16 in. apart to match standard wall-stud placement
  • - Includes hardware for immediate mounting of bracket and equipment
Warranty:
5-year limited
Long product name Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged:

8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged

Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged:

Wall-Mount Bracket Is the Ideal Alternative to a Full-Size Rack Cabinet
If you don't have enough equipment to justify the purchase of a full-size rack or you don't have enough space for one, this SmartRack® bracket is the ideal alternative for your home office or small business. Made from heavy-duty laser-cut 14-gauge cold-rolled steel with a durable black powder-coated finish, this 8U wall-mount bracket easily attaches to the wall of your back office or closet with the included mounting screws.

Hinged Bracket Supports EIA-Standard 19 in. Rack Equipment
The SRWO8UBRKT houses 8U of compatible 19-inch rack components, including EIA-compliant switches and patch panels by any manufacturer, up to 14.75 inches deep. The 8U wall-mount bracket is hinged to allow open, unrestricted access to equipment and cabling from either the left or right side. Maximum load capacity is 35 pounds (15.9 kg)

Rear Cutout Eases Cable Installations
The wall-mount bracket features an open cutout in the rear that allows for cable feeds through the wall to streamline installations and reduce cable clutter. The laser-cut metal bracket's surfaces and edges are smooth to reduce wear on cable jackets and patch panel equipment.

Easy Mounting with the Included Hardware
Rear keyhole mounting slots are 16 inches apart to align with standard wall-stud placement. Stamped horizontal reinforcement ribs on the back of the bracket provided extra stability. The 8U wall-mount bracket comes with mounting screws for installing the bracket and rack equipment.

5-Year Warranty and Environmentally Responsible Design
The SRWO8UBRKT comes with a 5-year warranty. It's manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged:

Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged, 16 kg, Black

Long summary description Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged:

Tripp Lite SRWO8UBRKT 8U Wall-Mount Bracket for Small Switches and Patch Panels, Hinged. Maximum weight capacity: 16 kg, Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.