location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ140B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631240694 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 11 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 256 MB
  • - 7.9 kg
Warranty: Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi :
The long product name of HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart eStation Print/Fax/Copy/Scan/Web - C510a
More>>>
HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:
The official description of HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use the mobile HP TouchSmart screen to manage it all. Detach it from your eStation and get full wireless web browsing, access to apps and remote control of a full range of all-in-one tools including high-performance printing.12

Experience the freedom of full web browsing via a mobile HP TouchSmart screen.1,2

• Take web connectivity with you from room to room with the wireless, handheld HP TouchSmart screen.1,2


Use one-touch apps to go straight to your favourite web content without a PC.1

• Use the mobile HP TouchSmart screen to access customised apps for an increasing range of web content.1


Enjoy wireless all-in-one versatility, plus the ‘print anywhere’ convenience of HP ePrint.3

• Share your eStation with multiple PCs via your wireless network.1


1Requires a wireless access point and an Internet connection to the printer. Touchscreen menus are in English or English/French only. Services may require registration. Apps availability varies by country and language. For details, www.hp.com/go/ePrintCenter.

2Wireless performance is dependent upon physical environment and distance from access point.

3Requires an Internet connection to the printer; feature works with any Internet- and e-mail-capable device. For details, www.hp.com/go/ePrintCenter.

Short summary description HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:
This short summary of the HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C510a, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C510a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
5.5 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
33 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Auto-redialing
Yes
Features
Recommended duty cycle
500
Maximum duty cycle *
1600 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
145 sheets
Total output capacity *
50 sheets
Maximum input capacity for envelopes
15
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6
Photo paper sizes (imperial)
4x6, 5x7"
Paper handling
Custom media width
80 - 220 mm
Custom media length
130 - 360 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Maximum internal memory
256 MB
Card reader integrated
Yes
Internal memory *
256 MB
Compatible memory cards
SD
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB IE 6+
Design
Market positioning *
Home & office
Built-in display *
Yes
Colour display
Yes
Power
Power consumption (average operating)
20.5 W
Power consumption (PowerSave)
6.41 W
Power consumption (standby)
7.2 W
Power consumption (off)
0.55 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
500 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Recommended operating temperature range (T-T)
15 - 32 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.9 kg
Packaging data
Package weight
10.1 kg
Other features
Dimensions (WxDxH)
449 x 457 x 247 mm
Acoustic power emissions
6.6B(A)
Acoustic pressure emissions
53 dB
Power requirements
100 - 240V
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 256MB RAM 300MB HDD CD-ROM USB
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2+ (32-bit) Mac OS X v10.5, v10.6
Photo proofsheets supported
No
SureSupply supported
Yes
Video action printing supported
No
Wireless option type
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:59:13
Uk has collected 42 expert reviews for HP Photosmart C510a Inkjet A4 9600 x 2400 DPI 11 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
T3.com
Updated:
2015-06-25 06:58:09
At almost £400, HP’s eStation C510 might seem horrendously expensive for a five-tank multifunction inkjet printer (although it’s currently £189 at Curry’s) but some very interesting features do much to justify the otherwise-high asking price. First...
Good AirPrint and ePrint are extremely useful functions, High quality prints...
Bad The eStation Zeen detachable Android tablet is sluggish and slow...
60%
techradar.com
Updated:
2015-06-25 06:58:30
HP has been going all out to add a new twist to the humble desktop printer. Recently it launched e-All-in-One functionality in the Photosmart Premium and Photosmart Plus models, enabling you to set up these printers on a home network and email them dir...
Good Removable tablet-like Zeen for remote printer control and web access, Fast, high-quality printing for both documents and photos, Running costs are quite modest if you use 'XL' high-yield cartridges, Automatically prints attachments from emails sent dir...
Bad Massively expensive compared to similarly performing printers, Zeen widgets such as Yahoo Daily Digest and Yahoo Mail repeatedly crashed, Web browsing on the Zeen is slow and tedious, Remote ePrint facilities are also available on much cheaper HP print...
Bottom line The Photosmart eStation's printing performance is pretty impressive but no better or faster than the much cheaper Photosmart Premium e-All-in-One. That means that you're currently paying an extra £225 or so for the luxury of the removable Zeen, and a coup...
60%
pocket-lint.com
Updated:
2015-06-25 06:58:30
It’s been well publicised that 2011 will be “the year of the tablet”, and with the new version of Android on the way, rumours of a new iPad gathering momentum and a handful of capable devices doing the rounds at the moment, there should be plenty of c...
Good Stylish design, tablet works well for device control, range of additional resources available, decent print speeds and performance...
Bad Tablet touchscreen control is poor, unjustified premium for what is essentially a mid-range consumer AIO...
Bottom line Though the eStation is an interesting hybrid, we can’t really see this sort of combination of technology taking off and those serious about both should clearly seek solutions independently...
60%
itreviews.com
Updated:
2015-06-25 06:58:30
A number of key innovations have pushed forward HP's latest Photosmart Premium all-in-one devices. The CN503b, which we took a look at recently, features a 2.4in full-colour touchscreen that can be used to control the device control, and offers some w...
Bottom line The C510 is an innovative, stylish all-in-one that performs well enough but is ultimately let down by an under-performing Android 2.1 tablet that's not nearly as responsive as we'd have liked. While there may be significant appeal in combining devices...
0%
digitalversus.com
Updated:
2015-06-25 06:58:30
13 seconds for the first page when turned on is as fast as the other models in the range (Photosmart Plus and Wireless). The first page after turning it on is almost twice as fast as the average: 32 seconds. Some models are still at 1 minute. The HP Ph...
Good Connection to the Internet with wifi, option to print without using a computer, Large 17.8 cm touch screen (tablet), Wifi doublesided fax, Innovative and original concept with tablet, Economical with ink: 7.4 pence per page...
Bad Tablet could be improved, High standby energy consumption: 8 W with tablet charging, Disappointing quality prints, Low doublesided speeds...
Bottom line This printer introduces an attractive innovation with its detachable tablet, which represents a real added value and allows you to browse on the Internet independently of the printer. Who is it targeted at however? Expensive for home use, we can't real...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:59:02
The HP Photosmart eStation All-in-One multifunction inkjet printer is controlled via a 7in Android tablet. It's great for printing photos and documents, but the touchscreen tablet offers features we don't think are necessary or useful for a printer.Th...
Good Good photo quality, good document print quality...
Bad Tablet interface is far too complicated, touchscreen is not very responsive, no Ethernet port, no automatic document feeder...
Bottom line The HP Photosmart eStation All-in-One multifunction inkjet printer has great specifications and can produce good quality photos and documents. However, we think that touchscreen tablet interface is far too complicated and full of features for its own good...
60%
trustedreviews.com
Updated:
2015-06-25 06:59:02
HP used to use the slogan ‘HP Invent' and over the years the company has come out with a number of innovative printing tools including, arguably, the first all-in-ones. In an attempt to repeat the step-change, it first introduced the Internet-aware ePrint...
Bottom line The biggest problem with the Photosmart eStation C510 should be its biggest asset. The Zeen tablet, based on the Android 2.1 operating system should be very useful around the house as an eReader and Internet pad, but is hopelessly unresponsive. Under test...
60%
alphr.com
Updated:
2015-06-25 06:59:02
Like it or not, tablets are taking over right now, with even high-street clothing retailers jumping onto (and in Next's case falling off) the bandwagon. Now we have a new odd couple: the HP Photosmart eStation is a hybrid of printer and tablet. If that s...
Bottom line Fast, high-quality prints and great design, but the gimmicky tablet joins the ranks of Android let-downs...
67%
hereshow.ca
Updated:
2015-06-25 06:59:02
Last June, at a press conference during Internet Week in New York, Hewlett-Packard announced that henceforth, every new HP printer would feature Internet connectivity and have its own e-mail address. The goal of this innovation is to allow users to pri...
Bottom line if you're looking for a capable all-in-one device with leading-edge Web-printing functions, I don't think you can do better than the eStation C510.Article Tags: HP, Hewlett-Packard, Photosmart, eStation, C510, e-print, e-All-in-One, ePrintCenter, tou...
0%
techadvisor.co.uk
Updated:
2015-06-25 06:59:02
Product Code: CQ140B#617 You've got to hand it to HP: when the company decides to rethink printing, it thinks big. Its HP Photosmart eStation weds a fast, capable colour inkjet multifunction with a unique extra: the Zeen, a removable touchscreen cont...
Bottom line The HP Photosmart eStation and its Zeen tablet definitely out-gadget other high-end home MFPs such as the Canon Pixma MG8120 and Epson Artisan 835. However, other touch-based phones and devices are quickly catching up to the Zeen's printing capabiliti...
70%
Geek.com
Updated:
2015-06-25 06:57:50
Android seems to be just about everywhere these days. Devices big and small, fat and thin, with a variety of intended uses. At CES this year there was even a microwave running Android. So, when I discovered that HP was planning to make a printer runni...
0%
Digitaltrends.com
Updated:
2015-06-25 06:57:59
The HP Photosmart eStation is a credible multifunction printer that performs on par with its competitors and is by all accounts an average, competent device… with one glaring exception that sets it apart: Its detachable Zeen tablet. The tablet works as...
Good Unique tablet interface offers intuitive UI, helpful printer settings, useful bonus apps, Impressive photo printing, designated photo tray, Bright, responsive touchscreen, Wi-Fi for portability, Photo gallery service for showing off and printing photos...
Bad Lack of physical controls on eStation can be disorienting, Loud, Expensive – you're paying for the tablet's novelties, not an outstanding printer, No USB port...
Bottom line In general, the HP Photosmart eStation C510a is a great multifunction printer and is especially ideal for family use...
80%
Laptopmag.com
Updated:
2015-06-25 06:58:09
There are plenty of all-in-one printers, but how many boast their own 7-inch Android tablet? In addition to high-quality prints, compatibility with Apple's AirPrint, and the ability to e-mail documents to the printer itself, the HP PhotoSmart eStation...
Good Modern design, Two-sided printing, Prints fast, Can e-mail print jobs via ePrint, Supports Apple AirPrint...
Bad Glitchy tablet touch interface, Prints relatively dark photos, Sluggish Wi-Fi printing speeds, Noisy...
Bottom line Even though $299 for a printer is on the pricey side, HP bundles an 7-inch Android tablet with its PhotoSmart eStation C510 for about $120 more than other all-in-ones. You also get HP's convenient ePrint service, Apple AirPrint support, and a iPrint ap...
60%
techcrunch.com
Updated:
2015-06-25 06:59:02
Short version: part useful application of new technology, part marketing gimmick, the HP eStation is a solid all-in-one printer that uses a wireless Android-powered touchscreen tablet as its primary interface. The printer is about what you’d expect fro...
Bottom line Does the marriage of an Android tablet to an all-in-one printer make sense? Yeah, actually it does, as long as you understand the limitations of the pairing. The Zeen isn't a fully featured tablet, but rather a specific feature, with a specific set of fun...
0%
computershopper.com
Updated:
2015-06-25 06:59:02
Remember the prediction that someday all our appliances would connect to the Internet? We’re still waiting for that to happen—probably because there’s no urgent need for a Web-savvy toaster, dishwasher, or washing machine. Your printer, on...
Good Detachable touch screen lets you browse Web, read e-mail, install printer apps, Excellent print quality, Superior ink longevity for photos, Wi-Fi connectivity, Duplex printing...
Bad Paper-output tray handles only 50 sheets at a time, Limited scan, fax options, Flash-card slot supports SD only...
Bottom line The eStation’s tablet-like control panel gives this highly capable all-in-one a leg up on its competition. Not only is it a fine inkjet, but for home- or small-office users who want to stay Web-connected when away from a PC, its tablet is a big win...
85%
techreviewsource.com
Updated:
2015-06-25 06:59:02
The HP Photosmart eStation C510 is one of HP's newest Internet-connected ePrint printers. This model has a detachable 7-inch Google Android-powered tablet that lets you browse the Internet and much more. Print quality is quite good and the wireles...
Good Lots of multimedia features, ePrint wireless printing, 7inch Zeen Android tablet, Good photo & text quality...
Bad Lacking documentation, Laggy touch screen, Slow network printing...
70%
pcmag.com
Updated:
2015-06-25 06:59:02
The HP PhotoSmart eStation ($399 direct) is a multifunction printer (MFP) with one unusual feature: Its 7-inch touch screen can be undocked from the printer. Not only can the touch screen operate as a Wi-Fi-enabled printer controller, it also doubles a...
Good Prints excellent photos. Detachable touch-screen controller doubles as basic tablet and eReader. HP Web apps and ePrint. Easy setup. Automatic duplexer. Fax.
Bad No slot for USB key. Card reader limited to SD format.
Bottom line The HP PhotoSmart eStation's 7-inch touch screen is detachable and doubles as a basic tablet and eReader. Buy it now...
80%
macworld.com
Updated:
2015-06-25 06:59:02
You’ve got to hand it to HP: When the company decides to rethink printing, it thinks big. Its Photosmart eStation c510a weds a fast, capable color inkjet multifunction with a unique extra: the Zeen, a removable touchscreen control panel running the And...
Good Large, detachable, touchscreen control panel, High-quality photo and text output...
Bad Touchscreen slow to recognize finger taps...
Bottom line The Photosmart eStation and its Zeen tablet definitely out-gadget other high-end home MFPs. However, other touch-based phones and devices are quickly catching up to the Zeen’s printing capabilities. The primary reason to pay this product’s much higher...
70%
techworld.com
Updated:
2015-06-25 06:59:02
You've got to hand it to HP: When the company decides to rethink printing, it thinks big. Its Photosmart eStation e-All-in-One weds a fast, capable colour inkjet multifunction with a unique extra: the Zeen, a removable touchscreen control panel runnin...
Bottom line The Photosmart eStation e-All-in-One and its Zeen tablet definitely out-gadget other high end home MFPs such as the Canon Pixma MG8120 and Epson Artisan 835. However, other touch-based phones and devices are quickly catching up to the Zeen's printing...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 06:59:02
You've got to hand it to HP: When the company decides to rethink printing, it thinks big. Its Photosmart eStation weds a fast, capable color inkjet multifunction with a unique extra: the Zeen, a removable touchscreen control panel running the Android 2...
Good Large, detachable, touchscreen control panel, High-quality photo and text output...
Bad High purchase price...
Bottom line Fast, capable, and overshadowed by its detachable tablet control panel, this MFP offers a unique extra that may justify its price...
70%
about.com
Updated:
2015-06-25 06:59:02
The Bottom LineIt's a multifunction printer. It's got a detachable seven-inch wireless tablet. And it's got the great printing quality associated with HP. What is it? The HP Photosmart eStation. It gets the printing part great; whether the detachable t...
Good Excellent quality prints, You can surf the Web while you print (or is that a con?), You can print from across the room if you feel so inclined...
Bad You pay a premium for the tablet, which is not really necessary, Large footprint, Can be tricky to set up, given the skimpy instructions, Touchscreen is slow to respond...
Bottom line It's a multifunction printer. It's got a detachable seven-inch wireless tablet. And it's got the great printing quality associated with HP. What is it? The HP Photosmart eStation. It gets the printing part great; whether the detachable tablet is for yo...
80%
androidcentral.com
Updated:
2015-06-25 06:59:13
Want to know what a printer with an Android mini-tablet looks like? Feast your eyes on the "HP Photosmart eStation All-in-One Printer Series - C510" (pause for breath) and itss little Android-powered control station (neé Zeen). Sure, we could talk spe...
0%
Country Distributor
United Kingdom 1 distributor(s)