location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD7007/51 DVD/Blu-Ray player

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD7007/51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7007/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581539887
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips PD7007/51 DVD/Blu-Ray player:
This short summary of the Philips PD7007/51 DVD/Blu-Ray player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PD7007/51, 84 dB, 10 W, 210 mm, 178 mm, 39 mm, 1 kg

Long summary description Philips PD7007/51 DVD/Blu-Ray player:
This is an auto-generated long summary of Philips PD7007/51 DVD/Blu-Ray player based on the first three specs of the first five spec groups.

Philips PD7007/51. Signal-to-Noise Ratio (SNR): 84 dB, RMS rated power: 10 W. Width: 210 mm, Depth: 178 mm, Height: 39 mm. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels. Package width: 274 mm, Package depth: 84 mm, Package height: 254 mm. Master (outer) case width: 262 mm, Master (outer) case length: 284 mm, Master (outer) case height: 272 mm

Audio
Signal-to-Noise Ratio (SNR)
84 dB
RMS rated power
10 W
Technical details
Shockproof
Yes
Master carton depth
28.4 cm
Weight & dimensions
Width
210 mm
Depth
178 mm
Height
39 mm
Weight
1 kg
Display
Display diagonal
17.8 cm (7")
Display resolution
480 x 234 pixels
Packaging data
Package width
274 mm
Package depth
84 mm
Package height
254 mm
Other features
Case or master carton quantity
3 pc(s)
Case or master carton weight
5.1 kg
Logistics data
Master (outer) case width
262 mm
Master (outer) case length
284 mm
Master (outer) case height
272 mm
Master (outer) case gross weight
5.1 g