location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D1360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9093A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780432536 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 6.7 ppm
  • - USB port
Warranty: 90 days
Long product name HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet D1360, colour, 1200 x 1200dpi/4800 x 1200dpi, USB, 6.7 ppm/2.8 ppm, white
More>>>
HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Deskjet D1360 Printer

Get HP reliability, quality and value in this easy-to-use, ultra-compact printer. Print crisp black text documents as well as colorful home and family projects. Effortlessly share, save and print photos using HP Photosmart Express or Essential.

Short summary description HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D1360, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 6.7 ppm

Long summary description HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet D1360 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet D1360. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.7 ppm. Duplex printing. Product colour: Grey, White

Features
Duplex printing *
Yes
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Electromagnetic compatibility
EN 55022: 1998+A1: 2000+A2: 2003/Class B/CISPR 22: 1997 Class B+A1: 2000+A2: 2002; EN 55024: 1998/A1: 2001/A2: 2003/CISPR 24: 1997; EN 61000-3-2: 2000 (2nd Edition); EN 61000-3-3: 1995+A1: 2001; FCC Title 47 CFR, Part 15 Class B
Safety
IEC 60950-1: 2001 1st Edition/EN 60950-1: 2001; IEC 60825-1: 1993+A1: 1997+A2: 2001 and EN 60825-1: 1994+A2: 2001+A1: 2002/Class 1 for LEDs
Printing
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (black, best quality, A4)
0.8 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6.7 ppm
Print speed (colour, normal quality, A4/US Letter)
2.8 ppm
Print quality (black, best quality)
1200
Print speed (black, fast normal quality, A4)
6.2 ppm
Print speed (colour, fast normal quality, A4)
4.4 ppm
Input & output capacity
Envelope feeder
No
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
Up to 20 sheets
Standard output capacity for cards
Up to 20 cards
Maximum output capacity for transparencies
20 sheets
Maximum input capacity for transparencies
20 sheets
Maximum input capacity for labels
Up to 15 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Maximum input capacity for cards
Up to 20 cards
Total input capacity *
80 sheets
Total output capacity *
50 sheets
Maximum paper trays
1
Paper handling standard/input
80-sheet input tray
Paper handling standard/output
50-sheet output tray
Maximum input capacity
80 sheets
Maximum output capacity
50 sheets
Paper handling
Media weights by paper path
US letter: 65 to 90 g/m2; A4: 65 to 90 g/m2; legal: 70 to 90 g/m2; envelopes: 70 to 90 g/m2; cards: up to 200 g/m2; photos: up to 280 g/m2
Recommended media weight
65 - 90 g/m²
Standard media sizes
Width:77 - 216 mm Length:127 - 356 mm
Custom media sizes
77 x 127 to 216 x 356 mm 3 x 5 to 8.5 x 14 in
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Legal
Media handling
Sheetfed
A6 Card
Yes
Ports & interfaces
I/O ports
1 USB
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Acoustic power emissions
6.5 B(A)
Maximum internal memory
Integrated
Acoustic pressure emissions
54 dB
Design
Market positioning *
Home & office
Product colour *
Grey, White
Built-in display *
No
Power
Power consumption (printing) *
20 W
Power consumption (standby)
4 W
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Compatible operating systems
Windows 2000 SP3 / Windows XP Professional / WindowsVista/Windows 7 Mac OS X v 10.3 - 10.4
Minimum system requirements
Intel Pentium II, Celeron 233 MHz+ 128 MB RAM, 250 MB HDD
System requirements
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, v 10.4 or later; Mac OS X v 10.6; Macintosh computer with a PowerPC G3, G4, G5 or Intel Core processor; 128 MB RAM (256 MB or higher recommended); 150 MB available hard disk space; QuickTime 5.0 or later; any Web browser; CD-ROM drive; available USB port and USB cable; SVGA 800 x 600 monitor with 16-bit color; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended (Mac not supported in CIS/ME/A regions)
Operational conditions
Non-operating relative humidity (non-condensing)
15 - 80%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
104 - 140 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
59 - 86 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2336 mm
Maximum dimensions (W x D x H)
422 x 316 x 142 mm
Width
422 mm
Depth
182 mm
Height
142 mm
Weight
2.04 kg
Packaging data
Package weight (imperial)
2.95 kg (6.5 lbs)
Bundled software
Yes
Package weight
2.95 kg
Logistics data
Pallet gross weight
341 kg
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
108 pc(s)
Other features
Maximum print length
356 m
Compatible ink types, supplies
Pigment-based, dye-based
Duplex print options
Manual (driver support provided)
Network ready
No
Dimensions (WxDxH)
422 x 264 x 142 mm
Stand-by LED
Yes
Infrared data port
No
Print technology
Inkjet
Interface
USB 2.0
Media types supported
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards, HP premium media, iron-on transfers
Standard input trays
1
Power requirements
100 - 240 V, 50/60 Hz
Print quality, vertical alignment accuracy
+/- 0.17 mm +/- 0.01 in
Standard output capacity for transparencies
20 sheets
Print head
2 (1 each black, tri-color)
Technical features
HP Adaptive Lighting, HP Auto Red-eye Removal
Package dimensions (W x D x H)
469.9 x 198.1 x 243.8 mm (18.5 x 7.8 x 9.6")
Size (imperial)
42.2 cm (16.6")
Supported media weight(s)
70 - 90 g/m²
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2336.8 mm (48 x 40 x 92")
Product dimensions when open (LxWxD)
42.2 cm (16.6")
Pallet weight (imperial)
340.2 kg (750 lbs)
Weight (imperial)
4.5 lb
Maximum print length (imperial)
14 in
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No 10), cards
Print speed (black, best quality, letter)
< 0.8
Print speed (colour, draft quality, letter)
< 12
Recommended media weight (imperial)
16 lb
Standard input capacity for legal
80 sheets
Automatic paper sensor
No
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
15 sheets
Maximum input capacity for 10 x 15 cm photographs
15 sheets
Maximum output capacity (photo paper)
15 sheets
Maximum output capacity for labels
15 sheets
Page yield identifier
1300
Photo proofsheets supported
No
Print speed (black, fast normal quality, letter)
< 6.2
Print speed (colour, fast normal, letter)
< 4.4
Skew (transparency)
+/- 0.012 in
Skew
+/- 0.006 in
Standard output capacity for labels
15 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
No
Package dimensions (WxDxH)
470 x 197 x 244 mm
Country Distributor
United Kingdom 1 distributor(s)