location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 V100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF046SW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB
  • - Intel® GMA 950
  • - Bluetooth
  • - 2.2 h
  • - Windows XP Professional
Warranty: One year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional :
The long product name of Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo 3000 V100, T2400(1.83GHz), 1GB RAM, 100GB 5400rpm HD, 12.1in 1280x800 LCD, Intel 950, CDRW/DVDRW, Intel 802.11abg wireless, Bluetooth/Modem, 10/100 Ethernet, IEEE 1394, Fingerprint reader, touch pad, Camera, 3c Li-Ion batt, WinXP Pro
More>>>
Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
The official description of Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo 3000 V Series notebooks combine great performance with exceptional features. These sleek, widescreen (12.1") models are designed for very mobile professionals who want worry-free computing in a stylish, media-friendly and powerful ultraportable. Lenovo’s world-class engineering delivers high quality, reliable notebook PCs – from many of the same award-winning developers of ThinkPad notebooks.

Short summary description Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 V100, Intel® Core™ Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo 3000 V100. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.86 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2400
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard type
US International
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
Adobe Acrobat Reader, Diskeeper Lite from Diskeeper, Google Desktop, Google Toolbar, InterVideo WinDVD, InterVideo WinDVD Creator, Lenovo Care tools, Lotus Notes Stand-alone Client (license), Lotus Smartsuite millennium edition (license), Norton Internet Security (OEM Edition) with 90 days of virus definition updates, PC-Doctor diagnostics, Picasa from Google, Roxio Digital Media LE, ThinkVantage Access Connections, ThinkVantage Rescue and Recovery, ThinkVantage System Update
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
No
Battery
Number of battery cells
3
Battery life (max)
2.2 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
305 mm
Depth
227 mm
Height
32 mm
Weight *
1.86 kg
Other features
Infrared data port
No
Dimensions (WxDxH)
305 x 227 x 32 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:40:18
Uk has collected 20 expert reviews for Lenovo 3000 V100 Intel® Core™ Duo T2400 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gadgetspeak.com
Updated:
2014-05-25 03:40:18
For all those that remember IBM’s think pads and other great notebooks they are now in the hands of Lenovo. This offering I should have seen in May still eight months late it’s here.
60%
goodgearguide.com.au
Updated:
2014-05-25 03:40:18
The Lenovo 3000 V100 is a good all round notebook that also happens to be fairly small.
Good instantON technology, lightweight, great keyboard, excellent webcam, DVD multi recorder...
Bad Trackpad, Only 512MB of RAM as standard The Final Word The Lenovo 3000 V100 is a good all round notebook that also happens to be fairly small.
Bottom line The Lenovo 3000 V100 is a good all round notebook that also happens to be fairly small.
70%
techradar.com
Updated:
2014-05-25 03:40:18
Following its acquisition of IBMs computing division, Lenovo has launched its own branded laptops. The Lenovo 3000-V100 (£1010 inc. VAT) combines both Lenovo and IBM designs into a reliable and portable consumer laptop.An ultraportable machine, the ch...
Good Ultra-lightweight...
Bad Limited networking...
Bottom line Following its acquisition of IBMs computing division, Lenovo has launched its own branded laptops. The Lenovo 3000-V100 (£1010 inc. VAT) combines both Lenovo and IBM designs into a reliable and portable consumer laptop.An ultraportable machine, the ch...
70%
alphr.com
Updated:
2014-05-25 03:40:18
An amazing keyboard and light weight arent quite enough to earn Lenovos debut notebook an award Its nearly two years since Lenovo started its acquisition of IBMs personal computing division, and for a long time there was no discernible difference...
67%
Laptopmag.com
Updated:
2014-05-25 03:40:18
Highly mobile users who don’t want to sacrifice performance or comfort to travel light should consider the Lenovo 3000 V100. This 4.3-pound dual-core system provides nearly everything professionals on the move need for work and (a little play) at a...
Good Fast performance, Sharp 1.3-MP webcam, Convenient Lenovo Care button, Superb keyboard...
Bad No PC Card slot, A little bulky for 12.1-inch display...
70%
notebookcheck.net
Updated:
2014-05-25 03:40:18
Lenovo 3000 V100 is one hard to define notebook. Due to its wide spectrum of features its a bit too heavy to consider it a proper subnotebook. Its not exactly what you call an office laptop, either, considering it has a 12.1" screen only. To us this...
Bottom line The notebook ought to be a practical device - this philosophy acts evidently as a beacon for Lenovo engineers and we very much like this attitude. Seemingly plain V100 on closer acquaintance turns out to be one swift little devil, a true workhorse. So it...
0%
trustedreviews.com
Updated:
2014-05-25 03:40:18
When Lenovo acquired IBMs PC and laptop business many feared for the reputation and quality of the famed IBM ThinkPad brand. However, they ought to have feared not as Lenovo sensibly kept the ThinkPad brand going, and judging by our reviews the quality ha...
70%
pcworld.com_techhive.com
Updated:
2014-05-25 03:40:18
Lenovo 3000 V100 An integrated Webcam and other features make this model stand out from the crowd. Lenovos latest ultraportable, the 3000 V100, offers good performance, light weight, and plentiful multimedia features for a reasonable $1599 (as of 6/26...
Good Good speed and battery life, Instanton multimedia...
Bad Mouse buttons are uncomfortable to use...
Bottom line An integrated Webcam and other features make this model stand out from the crowd.
77%
hardwarecentral.com
Updated:
2014-05-25 03:40:18
Enterprise IT managers conditioned to think of ThinkPads can find IBMs old brand still on the shelves at Lenovo, but the companys continuing to improve its own-label laptop offerings. Exhibit A? How about a notebook that fits Intel Core Duo power, a...
87%
about.com/compute
Updated:
2014-05-25 03:40:18
Lenovos consumer oriented ultraportable is powered by the Intel Core Duo T2500 mobile processor. This gives the system very strong performance for its size, but it also leads to one of the systems problems of its limited bat...
80%
Digitaltrends.com
Updated:
2014-05-25 03:40:18
The Lenovo V100 should definitely be at the top of your short list.
Good Exceptional keyboard Competitively priced IBM Service and Support...
Bad No TV-out Finicky fingerprint scanner Small trackpad Needs 6-cell battery for DVD playback at maximum brightness...
Bottom line Despite its idiosyncrasies with the webcam software, and average battery-life for its class, the Lenovo V100 is still a very good ultra-portable notebook. Its lightweight, well-designed, and better yet, a relative bargain with a starting price of $109...
80%
pcmag.com
Updated:
2014-05-25 03:40:18
Within a three-month time span, Lenovo has launched three notebooks under its own brand: the Lenovo 3000 C100, the N100, and now the newest, the V100, the lightest of the three. With a 12-inch widescreen and an extended 56-Wh six-cell battery, the 4...
Good Swift performance. ThinkPad-like keyboard. Intel Core Duo processor. Integrated optical drive. Fingertip reader.
Bad No discrete graphics. No TrackPoint.
Bottom line The Lenovo 3000 V100 is a powerful lightweight that comes complete with a built-in optical drive and Intel Core Duo components. Its 4.4-pound weight wont be a drag either...
80%