location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF-4430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999668192
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 15:59:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - A4 23 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - Internal memory: 64 MB
  • - 11.5 kg
Warranty:
Long product name Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm :
The long product name of Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF4430, MFP 1200 x 600 dpi, 23 PPM, 32MB, USB 2.0, 11.5kg, Black
More>>>
Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm:
The official description of Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This stylish mono laser 3-in-1 offers print, copy, scan and document feeding in one compact device. Ideal for homes and small offices it’s productive, easy-to-use and energy efficient.

Features
- Mono laser 3-in-1: print, copy & scan;
- Stylish, space-saving design;
- Easy to use intuitive LCD display;
- 23 ppm, 9 seconds First Copy Out Time;
- Up to 1200 x 600 dpi resolution;
- 35-sheet Automatic Document Feeder;
- Energy efficient;
- Everything’s easy with the compact, stylish 3-in-1 multifunctional.

Stylish and compact
This multifunctional offers high quality print, copy and scan functionality in one space saving, highly affordable package. With its small footprint and stylish all black design, it’s a welcome addition to any desk and is ideal for use at home or in the office.

Superior image quality
An enhanced print resolution of up to 1200 x 600 dpi delivers professional laser output for all your work, with sharp text and fine graphics.

35-sheet Automatic Document Feeder
Copy and scan multiple page documents quickly and easily with the 35-sheet Automatic Document Feeder.

Easy to use
The i-SENSYS MF4430 features a simple and intuitive LCD interface designed for easy operation. With 5 lines of text plus animations, features can be quickly and easily accessed and more information can be communicated saving time and effort.

Save time and energy
With an output speed of 23 ppm and a Fast First Copy Out Time of less than 9 seconds, prints and copies are delivered the moment you need them. With quick recovery from sleep mode, thanks to Quick First-Print technologies, long waits for your documents are a thing of the past. Additionally, this economical device uses only 3 watts in sleep mode, ensuring energy efficiency.

Versatile colour scanning
Scanning colour documents and photos is easy and highly versatile using a resolution as high as 9600 x 9600 dpi. Files can be scanned directly to email, or searchable PDF using the MF Toolbox, enabling them to be quickly retrieved in the future.

All-in-One cartridge
The All-In-One recyclable cartridge ensures maintenance-free operation and continuous high quality output. Replace the compact cartridge in seconds – containing toner, drum and cleaning units – with an Authentic Canon Laser Cartridge and your multifunctional is as good as new.

Short summary description Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm:
This short summary of the Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF-4430, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF-4430. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 356 mm
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
8000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (printing)
43 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
500 W
Power consumption (standby)
3 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
421 mm
Height
370 mm
Weight
11.5 kg
Other features
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:07:42
Uk has collected 2 expert reviews for Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm
(show image)
8482B023 MF6140dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm
(show image)
0564B044 MF6550 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B111 MF4550d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B091 MF4580dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B081 MF4450 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
(show image)
1827B015 MF4690PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)