location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-659 PRO+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-659 PRO+
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Linux
  • - Number of storage drives supported: 6
  • - Intel Atom® D525 1.8 GHz
  • - 1
  • - DHCP server Jumbo frames support iSCSI support
  • - LCD
Warranty:
Long product name QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux :
The long product name of QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-659 PRO+, Intel Atom Dual-core 1.8 GHz, 1024 MB DDR2, USB 2.0, SATA, black
More>>>
QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux:
The official description of QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
Modern business faces the challenge of dramatic growth of digital data, including documents, emails, applications, and so on. To deploy the IT environment with a reliable, affordable and expandable storage center to securely store, share, and back up the digital assets has become an important task for the server managers of the SMB and entry-level enterprise nowadays.

TS-659 Pro+ houses up to six 3.5-inch or 2.5-inch SATA hard disk drives, incorporates Intel® Atom™ 1.8GHz dual core processor and 1GB memory, and is capable of delivering ultra high performance, reliability, and lower power consumption during intensive data transfers. The NAS is an efficient and powerful business storage center with advanced iSCSI services, cross-platform data sharing, and all-in-one server applications. With VMware® Ready™ and Citrix® Ready™ certification, and proven compatibility with Microsoft Hyper-V environment, the NAS is an ideal shared storage solution in the virtualized and clustered environment.

The Most Affordable and Flexible Virtualization Solution
TS-659 Pro+ is certified as compatible with VMware® vSphere4 (ESX 4.0 and above) and Citrix® XenServer virtualization platforms, and is also compliant with Windows 2008 Failover Cluster. The NAS can be utilized as the network shared storage of VMware, Citrix virtualization environments and Windows clustered servers. Comparing with traditional SAN (Storage Area Network), the NAS is a competitive alternative with much lower setup and maintenance costs in an IP SAN.

Feature-rich and Integrated Applications for Business
The NAS supports file sharing across Windows, Mac, Linux, and UNIX platforms. Versatile business applications such as file server, FTP server, printer server, web server, and Windows AD (Active Directory) support are provided. The dominant features, such as WebDAV, Share Folder Aggregation (also known as DFS), IPv6 and IPv4 dual-stack, Wake on LAN, schedule power on/ off, HDD S.M.A.R.T, comprehensive log systems, and policy-based unauthorized IP blocking are all included.

New iSCSI for Virtualization Deployments
Turbo NAS provides flexible and secure storage server deployment with the following enhanced iSCSI features:
- NAS + iSCSI storage solution
- Turbo NAS can serve as a NAS (network-attached storage) for file sharing and an iSCSI storage concurrently.
- Flexible multiple LUNs management
- The NAS supports multiple LUNs (Logical Unit Numbers) and iSCSI targets. The LUNs can be flexibly mapped to, unmapped from, and switched among different iSCSI targets.
- Secure IP SAN environment deployment
- Designed with CHAP authentication and LUN masking, the advanced ACL (Access Control List) offers you the capability to block the access from unauthorized initiators.
- Designed for virtualized and clustered environments
- Comparing with the high cost of Fibre Channel SAN, Turbo NAS is an affordable system that can be deployed as a storage center for virtualized and clustered server environments, such as VMware, Citrix and Microsoft Windows Failover Cluster.

Short summary description QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux:
This short summary of the QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-659 PRO+, Intel Atom®, D525, 1 GB, Linux

Long summary description QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux:
This is an auto-generated long summary of QNAP TS-659 PRO+ NAS/storage server Intel Atom® D525 1 GB Linux based on the first three specs of the first five spec groups.

QNAP TS-659 PRO+. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Operating system installed: Linux

Storage
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
Maximum supported storage capacity
18 TB
RAID levels
0, 1, 5
Hot-swap drive bays
Yes
Supported file systems
ext2, ext3, ext4, FAT32, HFS+, NTFS
Number of storage drives supported *
6
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor frequency *
1.8 GHz
Processor cores
2
Processor threads
4
Processor cache
1 MB
L2 cache
1 MB
Number of processors installed
1
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
32 bit
Processing Die size
87 mm²
Processor cache type
L2
Processor code
SLBXC
Processor codename
Pineview
Processor lithography
45 nm
Processor operating modes
64-bit
Processor package size
22 x 22 mm
Processor socket
BGA 559
Stepping
B0
Tjunction
100 °C
Thermal Design Power (TDP)
13 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Flash memory
512 MB
Network
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Supported network protocols
AFP, FTP, HTTP, HTTPS, Telnet, SMTP, TCP/IP, IPv4, IPv6
Cabling technology
10/100/1000BASE-T(X)
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Number of fans
2 fan(s)
LED indicators
HDD, LAN, Power, Status
Display type
LCD
Performance
Buzzer
Yes
Management protocols
SNMP
Web-based management
Yes
Security algorithms
256-bit AES, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Operating system installed *
Linux
Power
Power consumption (typical)
43 W
Power consumption (sleep)
22 W
Weight & dimensions
Weight
5.2 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Idle States
No
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Number of Processing Die Transistors
176 M
Thermal Monitoring Technologies
No
Memory channels supported by processor
Single
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
257 x 235 x 175 mm
Power requirements
100-240V AC, 50-60 Hz
Compatible operating systems
Windows 2000/XP/Vista/7/Server 2003/2008 Apple Mac OS X Linux Unix
Networking features
Gigabit Ethernet
Fan
2x 90mm
Processor ARK ID
49490
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:28:12
Uk has collected 4 expert reviews for QNAP TS-659 PRO+ NAS/storage server D525 and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 17:52:04
Tweet Where we'd expect a six-bay NAS to be tall, QNAP has gone for horizontal, quite possibly to make rack adoption a little more friendly. Not that this is a rack-mountable NAS, it's your standard high-quality box with drives that we've come to...
Good Great performance, Excellent UI manages vast amount of features, Mobile apps available for image, movie and audio streaming, Two eSATA ports and five USB ports...
Bad Limited format support in Multimedia Manager, Can't view images at 100 per cent zoom in UI or mobile app, Can't upload images larger than 2GB in web file manager...
Bottom line The TS-659 is yet another great Atom-based NAS from QNAP. At AU$1599, though, it'll likely be a crimp on most wallets. For those who can afford it, they'll find a solid, reliable NAS that will happily fill the role of storage workhorse.
90%
geekzone.co.nz
Updated:
2011-11-05 17:52:04
QNAP has been a known brand of Network Attached Storage (NAS) for a while now, and they have a huge number of models available, ranging from consumer to office grade hardware.The brand new QNAP TS-659 Pro+ is yet another example of a small, but fully f...
0%
tweaktown.com
Updated:
2014-05-22 09:50:18
2010 was a big year for QNAP and the hits just keep on coming. At Computex we learned about new software developments that allow their NAS servers to be controlled by smart phones and iPads as well as new software that would increase the performan...
Bottom line What do you call it when a small business NAS manages to outperform a full on enterprise NAS? I call it an Editor's Choice Winner, but let's not get too far ahead of ourselves just yet. The main drawback to the QNAP TS-659 Pro+ for individuals is cl...
92%
Brand Image Product code Product Stock Price from
QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-RP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-RP+ TS-459U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB QNAP TS-859U-RP+ NAS/storage server Rack (2U) 1 GB
(show image)
TS-859U-RP+ TS-859U-RP+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-859 Pro+ Tower 1 GB QNAP TS-859 Pro+ Tower 1 GB
(show image)
TS-859 PRO+ TS-859 Pro+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB QNAP TS-239 Pro II+ Tower Intel Atom® 1 GB
(show image)
TS-239 PRO II+ TS-239 Pro II+ 0.00
(excl. VAT)
0 (incl. VAT)
QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB QNAP TS-459U-SP+ NAS/storage server Rack (1U) 1 GB
(show image)
TS-459U-SP+ TS-459U-SP+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)