QNAP logo

QNAP TS-559 Pro+ Intel Atom® D525 1 GB 0 TB Linux

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138013
Info modified on:
31 Mar 2024, 19:36:27
Long product name QNAP TS-559 Pro+ Intel Atom® D525 1 GB 0 TB Linux:

TS-559 PRO+, Intel Atom Dual-core 1.8 GHz, 1024 MB DDR2, USB 2.0, SATA, black

QNAP TS-559 Pro+ Intel Atom® D525 1 GB 0 TB Linux:

Features
Modern business faces the challenge of dramatic growth of digital data, including documents, emails, applications, and so on. To deploy the IT environment with a reliable, affordable and expandable storage center to securely store, share, and back up the digital assets has become an important task for the server managers of the SMB and entry-level enterprise nowadays.

TS-559 Pro+ houses up to five 3.5-inch or 2.5-inch SATA hard disk drives, incorporates Intel® Atom™ 1.8GHz dual core processor and 1GB memory, and is capable of delivering ultra high performance, reliability, and lower power consumption during intensive data transfers. The NAS is an efficient and powerful business storage center with advanced iSCSI services, cross-platform data sharing, and all-in-one server applications. With VMware® Ready™ and Citrix® Ready™ certification, and proven compatibility with Microsoft Hyper-V environment, the NAS is an ideal shared storage solution in the virtualized and clustered environment.

The Most Affordable and Flexible Virtualization Solution
TS-559 Pro+ is certified as compatible with VMware® vSphere4 (ESX 4.0 and above) and Citrix® XenServer virtualization platforms, and is also compliant with Windows 2008 Failover Cluster. The NAS can be utilized as the network shared storage of VMware, Citrix virtualization environments and Windows clustered servers. Comparing with traditional SAN (Storage Area Network), the NAS is a competitive alternative with much lower setup and maintenance costs in an IP SAN.

Feature-rich and Integrated Applications for Business
The NAS supports file sharing across Windows, Mac, Linux, and UNIX platforms. Versatile business applications such as file server, FTP server, printer server, web server, and Windows AD (Active Directory) support are provided. The dominant features, such as WebDAV, Share Folder Aggregation (also known as DFS), IPv6 and IPv4 dual-stack, Wake on LAN, schedule power on/ off, HDD S.M.A.R.T, comprehensive log systems, and policy-based unauthorized IP blocking are all included.

New iSCSI for Virtualization Deployments
Turbo NAS provides flexible and secure storage server deployment with the following enhanced iSCSI features:
- NAS + iSCSI storage solution
- Turbo NAS can serve as a NAS (network-attached storage) for file sharing and an iSCSI storage concurrently.
- Flexible multiple LUNs management
- The NAS supports multiple LUNs (Logical Unit Numbers) and iSCSI targets. The LUNs can be flexibly mapped to, unmapped from, and switched among different iSCSI targets.
- Secure IP SAN environment deployment
- Designed with CHAP authentication and LUN masking, the advanced ACL (Access Control List) offers you the capability to block the access from unauthorized initiators.
- Designed for virtualized and clustered environments
- Comparing with the high cost of Fibre Channel SAN, Turbo NAS is an affordable system that can be deployed as a storage center for virtualized and clustered server environments, such as VMware, Citrix and Microsoft Windows Failover Cluster.

Short summary description QNAP TS-559 Pro+ Intel Atom® D525 1 GB 0 TB Linux:

QNAP TS-559 Pro+, Intel Atom®, D525, 1 GB, 0 TB, Linux

Long summary description QNAP TS-559 Pro+ Intel Atom® D525 1 GB 0 TB Linux:

QNAP TS-559 Pro+. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB. Operating system installed: Linux

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.