location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG5150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4501B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 08:55:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 9.7 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 7.8 kg
Long product name Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm :
The long product name of Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MG5150 - 9600 x 2400 dpi, 9.7 ipm, 150 sheets, Flatbed CIS, 1200 x 2400dpi scan, Hi-Speed USB
More>>>
Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm:
The official description of Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PIXMA MG5150 is an advanced, feature-rich All-In-One with 5 Single Inks, Auto Duplex print and 2-way paper feeding. Get to the function you need more quickly with Quick Operation & 6.0cm TFT display.

Full HD Movie Print
Capture memories by turning your Canon digital camera movie moments into beautiful prints with Canon’s Full HD Movie Print. Simply play your movie using the Full HD Movie Print software, and pause to capture a frame or frames to print. Advanced Canon technologies enhance the image producing photo quality you never thought possible from a movie.

Fast and easy to use
Quick Start technology means the device is ready to go just seconds after it’s switched on. Canon’s Quick Operation minimises the number of steps needed to access many features via the 6.0cm colour TFT display. With PictBridge and memory card slots as standard, this device is ideal for printing directly from cameras, memory cards and USB flash memory.

Maximise ink efficiency
Employing 5 Single Ink tanks means only the ink that runs out needs replacing - reducing waste and optimising ink usage.

Flexible media handling
The PIXMA MG5150 offers incredible versatility with a self-opening tray and 2-way paper feeding, enabling different paper types to be loaded at the same time. Auto Duplex print makes it easy to print documents on both sides of the paper.

Intelligent software
Easy-WebPrint EX lets you easily clip & combine information from multiple web pages. Auto Photo Fix II enables photos to be optimised with corrections such as red eye removal. Easy-PhotoPrint EX allows easy layouts for printing photos, calendars, and features a Flickr® search function to find appropriate publicly available images.

Short summary description Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm:
This short summary of the Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG5150, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm:
This is an auto-generated long summary of Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MG5150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6.1 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:39:31
Uk has collected 14 expert reviews for Canon PIXMA MG5150 Inkjet A4 9600 x 2400 DPI 9.7 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2011-07-31 03:39:12
This is an All In One (no fax) but I doubt if very many people still use that facility. This can scan, print and copy and while it is USB you only have to then convince the lounge police that black is the 2011 colour of choice...
88%
itreviews.com
Updated:
2011-07-31 03:39:18
Canon's PIXMA range of all-in-one printers has built up a solid reputation for sturdiness, style and superior quality usually at a very attractive price - and its current MG series continues the same tradition.Shiny black is very much the vogue colou...
Bottom line If you're a sole trader or home worker and want an inexpensive multifunction printer that gives exceptional quality images while providing a host of extras' like auto-duplex and two-way paper feeding, then the Canon PIXMA 5150 is a worthwhile choice...
0%
expertreviews.co.uk
Updated:
2011-07-31 03:39:19
Canon's PIXMA MG5150 is one of the cheaper multifunction printers (MFPs) around. You'd be hard-pressed to tell, though – it's built with the same glossy, expensive-looking plastics as the other two PIXMAs here, and it's one of the best-looking devices...
Bottom line At this price it's hard to fault the MG5150. If you don't need network sharing, look no further...
100%
trustedreviews.com
Updated:
2011-07-31 03:39:21
Canon has revamped its range of photo-enthusiast inkjet all-in-ones and renamed them the PIXMA MG series. The PIXMA MG5150 is at the lower end of the new range, but still has quite a few things going for it. Canon has squared off the case, so that it no...
Good Great photos, good pint quality, Excellent value, Good overall printing speed...
Bad No WiFi, Very slow duplex printing, Slightly high running costs...
90%
techradar.com
Updated:
2011-07-31 03:39:30
Though it's the least expensive of Canon's new generation of 'MG' all-in-one printers, the MG5150 still serves up a feast of features. Canon's typical dual paper-feed system is included, which combines a lower cassette and a rear tray, ideal for holdin...
Good Great for both photos and document output, Good range of standalone printing functions, including document printing of PDF files from USB flash drives or memory cards, Neat range of photo enhancements for direct printing from memory cards, Smart suppor...
Bad No Wi-Fi connectivity makes printing from laptops a bit of a pain, Can't print onto white-faced CDs and DVDs, A little slower than many Canon printers and takes twice as long to print photos as the iP4700 or MP640, Glossy black finish is prone to showi...
Bottom line Though it's the least expensive of Canon's new generation of 'MG' all-in-one printers, the MG5150 still serves up a feast of features. Canon's typical dual paper-feed system is included, which combines a lower cassette and a rear tray, ideal for holdin...
80%
pcadvisor.co.uk
Updated:
2011-07-31 03:39:31
Product Code: 4501B008AA The Canon PIXMA MG5150 is a mid-level inkjet multifunction printer that sits below the Canon PIXMA MG5250 in the company's line-up. It is cheaper than the MG5250; the MG5150 has a lower resolution scanner, no Wi-Fi and prints...
Bottom line If you're not concerned about mediocre scan quality or somewhat slow printing, the Canon PIXMA MG5150 is an excellent choice for printing documents and occasional photos on a budget. Campbell Simpson, PCWorld.idg.com.au...
70%
digitalversus.com
Updated:
2011-08-14 04:29:14
It's fast whether from off position, standby or when already running. The MG5150 is a mid-range, 3-in-1 inkjet designed for the individual consumer looking for a machine that can handle photos as well as office document prints.Canon is promising "numer...
Good Quiet and low energy consumption, Cost per page: 11.7 pence (ISO text), Double page loader, Doublesided, Good scanner...
Bad Tendency towards red on photos, Colours on photos too bright, Overly long drying time, Lower doublesided speeds: 2 ppm, Just the standard size cartridge available...
Bottom line This very affordable all-rounder model gives good photo (watch out for colour neutrality however) and office document prints. With a sober looking design, it's particularly quiet and standby energy consumption is among the lowest out there. If you're l...
80%
goodgearguide.com.au
Updated:
2011-11-04 13:17:20
Canon's PIXMA MG5150 is a mid-level inkjet multifunction printer that sits below the Canon PIXMA MG5250 in the company's line-up. It is $50 cheaper than the MG5250; the MG5150 has a lower resolution scanner, no Wi-Fi and prints slower than the more ex...
Good Cheap monochrome printing, costs less than the PIXMA MG5250 but offers similar features...
Bad Slow printing, mediocre document and photo scanning quality...
Bottom line The Canon PIXMA MG5150 is a mid-range inkjet multifunction printer that is a good choice for anyone looking to print monochrome documents on a low budget. It's not a fast printer and its scan quality is average at best, but if price is a concern the PI...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)