location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4550d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B111 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Internal memory: 32 MB
Warranty:
Long product name Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm :
The long product name of Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-SENSYS, MF4550D, MFP 1200 x 600 dpi, 25PPM, 32MB, printer scanner copier fax
More>>>
Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm:
The official description of Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and easy to use, this mono laser 4-in-1 keeps productivity high. Quick, energy efficient and cost effective, its sleek design makes it a welcome addition to any small office.

Features
- Productive mono laser 4-in-1;
- Automatic double-sided printing;
- 25 ppm, 9 seconds First Copy Out Time;
- Stylish, compact design;
- Easy to use intuitive LCD display;
- Easy scan function;
- 35-sheet Automatic Document Feeder;
- Energy efficient;
- Keep productivity high with the compact 4-in-1 multifunctional.

Compact and stylish
This compact and highly affordable 4-in-1 is perfect for use in the office or at home. Productive and stylish it offers high quality print, copy, scan and fax functionality in one space saving device.

Superior image quality
An enhanced print resolution of up to 1200 x 600 dpi delivers professional laser output for all your work, with sharp text and fine graphics. Impress customers, colleagues and friends by printing professional looking double-sided documents – whilst saving paper at the same time.

35-sheet Automatic Document Feeder
For added productivity, multi-page documents can be copied, scanned and faxed with ease using the incorporated 35-sheet ADF.

Easy to use
The i-SENSYS MF4550d features a simple and intuitive LCD interface designed for easy operation. With 5 lines of text plus animations, features can be quickly and easily accessed and more information can be communicated saving time and effort.

Save time and energy
With an output speed of 25 ppm and a Fast First Copy Out Time of less than 9 seconds, prints and copies are delivered the moment you need them. With quick recovery from sleep mode, thanks to Quick First-Print technologies, long waits for your documents are a thing of the past. Additionally, this economical device uses only 3 watts in sleep mode, ensuring energy efficiency.

Versatile colour scanning
Scanning colour documents and photos is easy and highly versatile using a resolution as high as 9600 x 9600 dpi. Files can be scanned directly to email, or searchable PDF using the MF Toolbox, enabling them to be quickly retrieved in the future.

All-in-One cartridge
The All-In-One recyclable cartridge ensures maintenance-free operation and continuous high quality output. Replace the compact cartridge in seconds – containing toner, drum and cleaning units – with an Authentic Canon Laser Cartridge and your multifunctional is as good as new.

Short summary description Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm:
This short summary of the Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4550d, Laser, 1200 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4550d. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Copying
Copying *
Mono copying
Time to first copy (black, normal)
9 s
Scanning
Scanning *
Colour scanning
Maximum scan resolution
9600 x 9600 DPI
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Network
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (standby)
3 W
Other features
Compatible operating systems
Windows
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 02:11:56
Uk has collected 3 expert reviews for Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2011-08-21 02:11:56
The Canon i-sensys 4550n is identical to the MF4570dn except that it isn't network compatible. The machine is otherwise the same. It will therefore give the same print quality, there will be the same cost per page (the same cartridges) and speeds are t...
Good Good speeds, Networked, fax and doublesided, Turns on rapidly from sleep mode, Quieter than average, Intuitive and easy to use...
Bad No network, High cost per page: 2.8 pence, Shades of grey poorly reproduced, Copies are poor quality, Consumables supplied but partially empty...
Bottom line The Canon i-sensys MF4550d is a responsive printer, turns on fast and prints rapidly. Nevertheless quality won't satisfy the most demanding and cost per page is quite high if you do a lot of printing...
60%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm
(show image)
8482B023 MF6140dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm
(show image)
0564B044 MF6550 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B041 MF-4430 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B091 MF4580dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B081 MF4450 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
(show image)
1827B015 MF4690PL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)