location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4580dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4509B091
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 64 MB
  • - 13.4 kg
Warranty:
Long product name Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm :
The long product name of Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-SENSYS, MF4580DN, MFP 1200 x 600 dpi, 25PPM, 32MB, printer scanner copier fax
More>>>
Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm:
The official description of Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity in any small office with this compact, network-ready 4-in-1 mono laser multifunctional. Offering double-sided capabilities, this stylish device is energy efficient and easy to use.

Features
- Network-ready mono laser 4-in-1;
- Automatic double-sided printing;
- 25 ppm, 9 seconds First Copy Out Time;
- Stylish, compact design;
- Easy to use intuitive LCD display;
- Easy network scan function;
- 50-sheet Double-sided Automatic Document Feeder;
- Energy efficient;
- Add a professional touch with this compact and efficient network-ready 4-in-1.

Compact and stylish
This compact, network-ready 4-in-1 is suited for both small teams in the office or for personal use at home. Productive and stylish, it offers high quality print, copy, scan and fax functionality in one space saving unit.

Superior image quality
An enhanced print resolution of up to 1200 x 600 dpi delivers professional laser output for all your work, with sharp text and fine graphics. Impress customers, colleagues and friends by printing professional looking double-sided documents – whilst saving paper at the same time.

Duplex Automatic Document Feeder
Multi-page double-sided documents can also be copied, scanned and faxed with ease using the 50-sheet DADF.

Network ready
The i-SENSYS 4580dn is network-ready, enabling small teams to easily share its productive capabilities. The Remote User Interface lets users and administrators monitor and manage machine status directly from their web browsers.

Easy to use
The i-SENSYS MF4580dn features a simple and intuitive LCD interface designed for easy operation. With 5 lines of text plus animations, features can be quickly and easily accessed and more information can be communicated saving time and effort.

Save time and energy
With an output speed of 25 ppm and a Fast First Copy Out Time of less than 9 seconds, prints and copies are delivered the moment you need them. With quick recovery from sleep mode, thanks to Quick First-Print technologies, long waits for your documents are a thing of the past. Additionally, this economical device uses only 3 watts in sleep mode, ensuring energy efficiency.

Versatile colour scanning
Scanning colour documents and photos is easy and highly versatile using a resolution as high as 9600 x 9600 dpi. Files can be scanned directly to email, or searchable PDF using the MF Toolbox, enabling them to be quickly retrieved in the future. Additionally, Windows users can scan directly over the network using the MF Toolbox.

All-in-One cartridge
The All-in-One recyclable cartridge ensures maintenance-free operation and continuous high quality output. Replace the compact cartridge in seconds – containing toner, drum and cleaning units – with an Authentic Canon Laser Cartridge and your multifunctional is as good as new.

Short summary description Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm:
This short summary of the Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4580dn, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4580dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
25 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed & ADF scanner
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
200 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
104
Fax broadcasting
114 locations
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Statement
Envelopes sizes
10, B5, C5, DL
Paper tray media weight
60 - 130 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
1220 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
13.4 kg
Other features
Dimensions (WxDxH)
390 x 429 x 361 mm
Compatible operating systems
Windows 7/Server 2008/Server 2003/2000/XP/Vista Mac OS X 10.4.9 - 10.6.x Linux
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:29:16
Uk has collected 4 expert reviews for Canon i-SENSYS MF4580dn Laser A4 1200 x 600 DPI 25 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25 23:29:12
The Canon i-sensys 4580dn is identical to the MF4570dn with an automatic double-sided 50-page loader in addition. The machine is otherwise the same. It will therefore give the same print quality, there will be the same cost per page (the same cartridge...
Good Good speeds, Networked, fax and doublesided with additional 50page loader, Turns on rapidly from sleep mode, Quieter than average, Intuitive and easy to use...
Bad High cost per page: 2.8 pence, Shades of grey poorly reproduced, Copies are poor quality, Consumables supplied but partially empty...
Bottom line The Canon i-sensys MF4580dn is a responsive printer, turns on fast and prints rapidly. Nevertheless quality won't satisfy the most demanding and cost per page is quite high if you do a lot of printing...
60%
gadgetspeak.com
Updated:
2013-05-19 01:30:17
Sometimes – like here – you see a product and many months elapse before it arrives. This is a laser colour multi function unit. You now probably think large and heavy, while a lot of inkjets are smaller it is not that heavy...
80%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm Canon i-SENSYS MF6140dn Laser A4 600 x 600 DPI 33 ppm
(show image)
8482B023 MF6140dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF6550 Laser A4 1200 x 600 DPI 22 ppm
(show image)
0564B044 MF6550 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF-4430 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B041 MF-4430 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm Canon i-SENSYS MF4550d Laser A4 1200 x 600 DPI 25 ppm
(show image)
4509B111 MF4550d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm Canon i-SENSYS MF4450 Laser A4 1200 x 600 DPI 23 ppm
(show image)
4509B081 MF4450 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
(show image)
1827B015 MF4690PL 0.00
(excl. VAT)
0 (incl. VAT)