location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-D320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7994A006BB
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) :
The long product name of Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC-D320, monochrome laser copier, 600 x 600 dpi/1200 x 600 dpi, CARP, Flatbed, USB 2.0, 4 MB, white
More>>>
Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm):
The official description of Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliability and Speed for Your Business

Reliable Laser Quality
Now a desktop copier/printer that gives you speed, convenience and reliability in a small footprint. With all the copying features you need, plus a 15 page-per-minute laser printer, the imageCLASS® D320 can satisfy any small business or home office user with its quality laser output. Copy up to legal-size documents, reduce and enlarge, collate or make draft copies from the easy to use control panel.

Fast, Economical and Easy
Printing is fast and easy with Canon's printer driver for Windows. Load paper easily in the 250-sheet paper cassette and your black and white output comes out crisp and fast. Using a single cartridge system, the imageCLASS D320 is economical to operate and easier to use over other machines that need two cartridges requiring replacement at different times.

The Right Solution
Whether you are a one person office, or have a small staff, the imageCLASS D320 can be your compact desktop solution to replace older single-function machines or as an addition to your current equipment.

- 15 copies-per-minute;
- Copy up to legal size;
- Quality Laser Printing - 15 ppm;
- Single Cartridge System;
- Canon Generation Green;
- Energy Star Qualified.

Short summary description Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm):
This short summary of the Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PC -D320, 14 cpm, 14 cpm, 600 x 600 DPI, 99 copies, A4 (210 x 297 mm), Flatbed scanner

Long summary description Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm):
This is an auto-generated long summary of Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon PC -D320. Maximum copy speed: 14 cpm, Copy speed (black, normal quality, A4): 14 cpm, Copy resolution (black text): 600 x 600 DPI. Maximum print size: A4 (210 x 297 mm). Scanner type: Flatbed scanner. Warm-up time: 1 s, Time to first page (black, normal): 11 s. Print technology: Laser

Copying
Copy speed (black, normal quality, A4)
14 cpm
Maximum copy speed *
14 cpm
Copy resolution (black text)
600 x 600 DPI
Maximum number of copies
99 copies
Colour
Colour *
No
Media formats
Standard media sizes
Width 76.2 x 127 mm / length 216 × 356 mm
Maximum print size *
A4 (210 x 297 mm)
Scanning
Colour scanning
No
Scanner type
Flatbed scanner
Printing
Print speed (normal quality)
14
Warm-up time
1 s
Time to first page (black, normal)
11 s
Print technology
Print technology *
Laser
Ports & interfaces
Standard interfaces *
USB 2.0
Network
Network ready
No
Memory
Internal memory *
4 MB
System requirements
Mac compatibility
No
Compatible operating systems
Windows 98/Me/2000/XP/Vista
Power
Power supply type
220-240 V, 50/60 Hz
Power consumption (typical)
670 W
Power consumption (standby)
5 W
Operational conditions
Non-operating relative humidity (non-condensing)
20 - 80%
Operating temperature (T-T)
15 - 27 °C
Weight & dimensions
Weight
14.5 kg
Media types
Envelopes
Yes
Labels
Yes
Transparencies
Yes
Other features
Dimensions (WxDxH)
543 x 446 x 347 mm
Input & output capacity
Maximum output capacity
50 sheets
Standard input capacity
250 sheets
Media weight
Recommended media weight
64 - 128 g/m²
Technical details
Type *
Digital copier
Sustainability certificates
ENERGY STAR
Country Distributor
Nederland 1 distributor(s)