location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon L140 fax machine Laser 33.6 Kbit/s p x ls White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2234B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999458755
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon L140 fax machine Laser 33.6 Kbit/s p x ls White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser p x ls
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Canon L140 fax machine Laser 33.6 Kbit/s p x ls White :
The long product name of Canon L140 fax machine Laser 33.6 Kbit/s p x ls White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-L140, Laser, 600dpi, 12ppm, A4
More>>>
Canon L140 fax machine Laser 33.6 Kbit/s p x ls White:
The official description of Canon L140 fax machine Laser 33.6 Kbit/s p x ls White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get professional laser fax quality in a compact and stylish design with this affordable Super G3 fax. Easy to use and energy efficient, it's the ideal solution for small and medium-sized businesses.

- Compact and fast Super G3 fax
- 340-page transmit and receive fax memory
- 15 one-touch and 100 coded speed dials
- 30-page Automatic Document Feeder
- 150-page paper capacity
- Ultra High Quality imaging
- Convenient copying
- All-in-One cartridge

Superb laser fax quality in a compact and stylish unit

Fast, efficient faxing
This Super G3 fax transmits documents in as little as 3 seconds per page* to cut your communication costs down to a minimum. Faxes can be sent and received in the shortest time possible, freeing up the telephone line.

Worry-free faxing
If paper or toner run out, the 340-page* memory safely stores all incoming documents for printing out later. Lengthy documents can also be scanned before transmission to save time - and are then sent automatically from memory.

Quick, simple dialling
Dialling is quick and simple as 15 one-touch and 100 coded speed dials store all your regular numbers. A 2-line backlight display makes this fax extra easy to operate.

Speedy document feeding
With the 30-page Automatic Document Feeder, you can fax or copy lengthy documents smoothly in a single operation. Also save time on paper refilling thanks to the 150-sheet paper capacity.

Ultra High Quality
Our Ultra High Quality imaging technology ensures that all details come out clearly when sending documents containing diagrams, photos or fine text. Half-tone reproduction with 256 grey scales gives extra depth and clarity to images.

Convenient copying
Use this fax as a convenient copier, with a speed of 12 copies per minute. There’s zero warm-up time from sleep mode, so no waiting or wasted time.

All-in-One cartridge
Simply replace the All-in-One cartridge containing toner, drum and all essential parts and your fax is almost as good as ‘new’. There's no mess, no hassle - just continuous high quality output.

Energy efficient
This energy efficient and environmentally friendly fax uses only 3 watts in sleep mode.

Short summary description Canon L140 fax machine Laser 33.6 Kbit/s p x ls White:
This short summary of the Canon L140 fax machine Laser 33.6 Kbit/s p x ls White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon L140, Laser, 33.6 Kbit/s, p x ls, 3 sec/page, MH, MMR, MR, 131 locations

Long summary description Canon L140 fax machine Laser 33.6 Kbit/s p x ls White:
This is an auto-generated long summary of Canon L140 fax machine Laser 33.6 Kbit/s p x ls White based on the first three specs of the first five spec groups.

Canon L140. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: p x ls. Copy speed (black, normal quality, A4): 12 cpm, Copy speed (colour, normal quality, A4): 12 cpm, Maximum number of copies: 99 copies. Auto document feeder (ADF) input capacity: 30 sheets. Fax memory: 340 pages. Noise level: 66.7 dB

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
p x ls
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Fax dual access
Yes
Fax retrieval
Yes
Fax broadcasting
131 locations
Auto-redialing
Yes
Group dial
20
Phone features
Caller ID
No
Answering machine
Answering machine *
No
Copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Maximum number of copies
99 copies
Greyscale levels
256
Input & output capacity
Auto document feeder (ADF) input capacity
30 sheets
Display
Display language
17
Memory
Fax memory
340 pages
Technical details
Product colour
White
Speakerphone
No
Sustainability certificates
ENERGY STAR
Sound emission
Noise level
66.7 dB
Weight & dimensions
Dimensions (WxDxH)
400 x 580 x 370 mm
Weight
8 kg
Power
Power consumption (typical)
700 W
Power consumption (standby)
9 W
Scanning
Scan speed
3.5 sec/page
Other features
Power supply type
200-240 V/50-60 Hz
Copy resolution (black text)
203 x 300 DPI
Economical printing
Yes
Direct printing
Yes
Network ready
Yes
Print technology
Print technology resolution
600 x 600 DPI
Country Distributor
Nederland 1 distributor(s)