Fujitsu logo

Fujitsu PRIMERGY TX200 S6 server 438 GB Tower (5U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 4 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109650
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu PRIMERGY TX200 S6 server 438 GB Tower (5U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 4 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S6, 2.53 GHz, E5630, 4 GB, DDR3-SDRAM, 438 GB, Tower (5U)

Long summary description Fujitsu PRIMERGY TX200 S6 server 438 GB Tower (5U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 4 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY TX200 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.53 GHz, Processor model: E5630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 438 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.