location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP495
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4499B009 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 8.8 ppm
  • - Wi-Fi
Long product name Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pixma MP495 - 4800 x 1200dpi, LCD, USB 2.0, IEEE802.11g/IEEE802.11b, AC 100-240V, 50/60Hz
More>>>
Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PIXMA MP495 is a compact, affordable and stylish All-In-One with Wi-Fi. Achieve photolab-quality prints from your movies using Full HD Movie Print, or take control of web printing with Easy-WebPrint EX.
- Wi-Fi connectivity
- ISO ESAT Speed 8.8 / 5.0 ipm mono/col
- Full HD Movie Print
- 10x15cm photo in approx. 41 sec.
- 4800dpi, 2pl quality
- Easy-WebPrint EX
- ChromaLife100+
- Compact & stylish glossy black design

Convenient with built-in Wi-Fi
Enjoy photolab-quality printing as well as high quality scanning and copying with the PIXMA MP495. With built-in Wi-Fi this compact and stylish device can be easily shared by a number of users, making it the ideal All-In-One for use at home.

Excellent print quality
Thanks to minute 2pl ink droplets and a maximum print resolution of 4800x1200 dpi, the PIXMA MP495 delivers detailed full colour photographs as well as professional-looking business documents. Document print speeds are 8.8 ipm in mono or 5.0 ipm in colour. A borderless 10x15cm photolab-quality print is delivered in just 41 seconds*.

Easy to use
There’s no waiting around to use this device – Quick Start means it’s ready-to-go just seconds after switching on. Operation is simple thanks to the customizable Canon Solution Menu EX, and even if you forget to open the paper tray, the printer automatically does so for easy retrieval of your prints and copies.

Full HD Movie Print
Capture memories by turning your Canon digital camera movie moments into beautiful prints with Canon’s Full HD Movie Print. Simply play your movie using the Full HD Movie Print software, and capture a frame or frames to print. Advanced Canon technologies enhance the image producing photo quality you never thought possible from a movie.

Efficient scanning
Scan in detail using the 1200dpi scanner. Auto Scan Mode automatically recognises what is being scanned – a photo or a document – before saving it using the most suitable settings. Auto Document Fix is a technology which separately enhances text, graphics and images in scanned documents, making scanned documents clearer, more vivid and more impactful.

Intelligent software
A suite of software provides even more functionality. Easy-WebPrint EX lets you clip & combine information from multiple web pages, so you only print what you need. Auto Photo Fix II is an intuitive feature that enables you to optimise photos and make corrections such as red eye removal so you get a perfect photo print. Easy-PhotoPrint EX allows easy layouts for printing photos, calendars, and now has an integrated Flickr® search function to find appropriate publicly available images.

Long lasting, beautiful photos
The ChromaLife100+ system provides long lasting, beautiful photos. The combination of the PIXMA MP495, original Canon inks and genuine Canon photo papers preserves memories for a lifetime**.

* See Specifications
** See www.canon-europe.com/chromalife100 for further details

Short summary description Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP495, Colour, 4800 x 1200 DPI, A4, 8.8 ppm, LCD, Network ready

Long summary description Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MP495. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8.8 ppm. Display: LCD. Network ready. Wi-Fi

Features
Colour *
Yes
Safety
WEP64/128bit, WPA-PSK(TKIP/AES), WPA2-PSK(TKIP/AES)
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.8 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour depth
48 bit
Borderless printing
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Design
Market positioning *
Home & office
Display
LCD
Power
Power consumption (printing) *
11 W
Power consumption (standby)
1.2 W
System requirements
Mac compatibility
Yes
Compatibility
TWAIN / WIA
Compatible operating systems
Windows 7, Vista, XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
Minimum processor
300 MHz
Minimum RAM
128 MB
Minimum system requirements
CD-ROM
Weight & dimensions
Weight
5.6 kg
Other features
Network ready
Yes
Optical scanning resolution
1200 x 2400 DPI
Stand-by LED
Yes
Interface
USB 2.0, WiFi
Power requirements
100-240V, 50/60Hz
Compliance industry standards
IEEE802.11g/IEEE802.11b
Colour copy capability
Yes
Copy speed (colour, normal, US Letter)
26 cpm
Print speed (colour, draft quality, 10 x 15 photo)
41
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:31:04
Uk has collected 32 expert reviews for Canon PIXMA MP495 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pocket-lint.com
Updated:
2011-08-14 04:31:01
There’s a growing range of printers and all-in-ones for budget or casual users, and Canon has always had a healthy selection of models that won’t break the bank. It’s newest range includes the MP495 - retailing for £79, it’s currently available from a...
Good Good quality document output, nicely designed, built-in wireless...
Bad Photo prints and scans are quite poor, limited connectivity...
Bottom line The MP495 is a available for a very reasonable price and provided document printing is more important that high-quality photo output, is a nice choice for the budget-conscious consumer...
70%
gadgetspeak.com
Updated:
2011-08-14 04:31:01
With a pile of paper, various images and electronic documents all ready and waiting, it is time to test a new multifunction device. This time the manufacturer is Canon...
80%
itreviews.com
Updated:
2011-08-14 04:31:01
The new Canon PIXMA MP495 is a very smart-looking machine in what is increasingly becoming the chic shade of the moment - shiny piano black. It's a very compact all-in-one offering print, copy and scan functions, and weighing in at a not inconsiderabl...
Bottom line Although this is one of the cheapest multifunction printers on the market, offering good print speeds, satisfactory print quality and the bonus of Wi-Fi connectivity, the absence of a decent LCD screen, PictBridge port or memory card slots makes it har...
0%
gadgetspeak.com
Updated:
2011-08-14 04:31:01
A squat black box, this will be unlikely to pass the lounge police – unless they are goth – but it can be used wirelessly, however for those with no fashion taste – like me – I am only interested in quality of printing, copying and scanning...
84%
digitalversus.com
Updated:
2011-08-14 04:31:01
This one really is slow to wake up: 1 minute 34 seconds for the first page. Once you've kicked it out of its slumber however, it's pretty rapid: 21 seconds from standby and 8 seconds from a standing start really isn't bad at all.The Canon MP495 is an a...
Good Wifi, Cheap to buy, cheap per page: 8.1 pence, Good quality scanner, Easy to use...
Bad No doublesided, no card reader, no fax, Photo quality and speeds are a little poor, No touch screen, No USB PictBridge port...
Bottom line A pretty little wi-fi model, an allrounder and very nicely priced. Perfect for you if you're not too much of a stickler for photo quality. In terms of speeds and quality for office documents, we can't fault it. Photos aren't its strong suit however...
80%
computeractive.co.uk
Updated:
2011-08-14 04:31:01
The all-black, slightly rounded, glossy case of the Canon Pixma MP495 is neat and functional and the combined printer/scanner is surprisingly compact overall.The scanner takes up most of the top-surface and has extending hinges so it can scan pages fro...
Good Wireless connection; reasonably cheap to run; aboveaverage print quality; can scan from books...
Bad No photo card or Pictbridge sockets; fairly slow prints; no screen...
Bottom line A good entry-level device that is cheap to run, but lacks refinement...
60%
v3.co.uk
Updated:
2011-08-14 04:31:01
The all-black, slightly rounded, glossy case of the Canon Pixma MP495 is neat and functional and the combined printer/scanner is surprisingly compact overall.The scanner takes up most of the top-surface and has extending hinges so it can scan pages fro...
Good Wireless connection; reasonably cheap to run; above-average print quality; can scan from books...
Bad No photo card or Pictbridge sockets; fairly slow prints; no screen...
Bottom line A good entry-level device that is cheap to run, but lacks refinement Good points Wireless connection; reasonably cheap to run; above-average print quality; can scan from books Bad points No photo card or Pictbridge sockets; fairly slow prints; no scre...
60%
techradar.com
Updated:
2011-08-14 04:31:02
The word 'printer' seems too humble for most of the all-in-one devices currently on the market, which sprout full-colour LCD menu and photo preview screens, memory card slots aplenty and high-resolution scanners for photocopying.Some, like the Lexmark S40...
Good Wi-Fi connectivity is a bonus at the price, Dual cartridge system makes for simpler stocking of replacements, Very compact and fairly quiet in operation, Simple to use in both standalone and computer-connected or Wi-Fi print modes, All-black finish loo...
Bad No PictBridge port or card reader slots for direct printing, No LCD menu screen for advanced standalone print settings, Running costs with dual cartridge system can be expensive, Wi-Fi set-up can only be carried out via a connected computer rather than...
Bottom line Load Comments...
60%
techadvisor.co.uk
Updated:
2011-08-14 04:31:02
Product Code: 4499B008AA The Canon Pixma MP495 colour inkjet multifunction printers handles printing, copying, and scanning, and currently it costs just a little more than its cousin, the Canon Pixma MP280. The Canon Pixma MP495 adds wireless connect...
Bottom line Although its high black-ink costs will eventually negate your initial savings, that's only with heavy use — something the Canon Pixma MP495 isn't designed for. What it does deliver is outstanding output quality for the price. Jon L Jacobi and Melissa...
60%
trustedreviews.com
Updated:
2011-08-14 04:31:02
Entry-level all-in-one printers continue to drop in price and improve their feature sets. Canon's new PIXMA MP495 is the same price as its predecessor, the PIXMA MP490 , while now including wireless connection as standard. However, it does leave some th...
Good Good value, Decent speed, Not the cheapest running costs around...
Bad No memory card slot or PictBridge, Some quality niggles with image printing...
Bottom line Canon is fair minded enough to quote ISO speeds, in this case 8.8ppm for black and 5ppm for colour. Even these more realistic figures were difficult to match under test, though, mainly because the printer performed tests and preparation taking 15 seconds...
70%
goodgearguide.com.au
Updated:
2011-11-04 08:54:54
The Canon PIXMA MP495 is a budget inkjet multifunction printer that includes memory card slots and inbuilt 802.11n Wi-Fi networking. It's easy to set up and operate with or without a computer. Print quality is good but not spectacular for the price yo...
Good Cheap initial price, inbuilt 802.11n Wi-Fi...
Bad High ongoing consumable costs, single-character LED display can be frustrating...
Bottom line If your printing and scanning needs aren't very intensive, the Canon PIXMA MP495 has a low initial price and it has integrated Wi-Fi. Its reasonable print quality makes it a good choice for occasional use, but its inks are expensive...
65%
digitalversus.com
Updated:
2015-04-04 01:43:15
We expect a printer to offer an ergonomic design and therefore comfortable and efficient use. With the Pixma MX495, we found the complete opposite, owing to some thoroughly outdated technology. The screen has but a handful of rows of pixels, and the third...
Good Value for money, Document and photo print quality, Allinone, Photocopy quality...
Bad Extremely slow photo print speed, Flimsy buildquality, Outdated design, Higher than average cost per page...
Bottom line With the MX495, Canon cut straight to the chase: there was no messing around trying to provide decent print speed and ease of use. Instead Canon pursued print quality at all cost, but, unfortunately for the manufacturer, our reviews take a lot more than t...
60%
trustedreviews.com
Updated:
2015-09-06 01:03:12
What is the Canon PIXMA MX495? The average price of an inkjet all-in-one costs around £100, but for less than half that you can pick up a Canon PIXMA MX495. This entry-level home-office printer has a surprisingly broad feature set, including full wireless...
Good Large, easy-clean button pad, Comprehensive software bundle, Low profile...
Bad Very noisy paper feed, Tri-colour cartridge can be wasteful, Slow colour print...
Bottom line Although The Canon PIXMA MX495 has some issues, particularly its slow colour print and very noisy paper feed, you get a lot of printer for your £44. With an ADF, full fax, a compact design and, above all, excellent print quality, this all-in-one should be...
90%
expertreviews.co.uk
Updated:
2016-12-27 19:44:21
You can print or scan with a tablet or smartphone: here we're using AndroidDespite the cheap price and compact design, the MX495 is reasonably satisfying. When not in use, the ADF's input tray can fold shut to keep dust out. In the base there's a 100-sh...
Bottom line The MX495 isn't perfect, but it's great if you're setting up a home office on a budget...
0%
printercomparison.com
Updated:
2011-08-14 04:31:02
The Canon Pixma MP495 Wireless Photo All-in-One was one of eight new photo printers released this summer. Like all the new printers, the MP495 experienced the Pixma makeover; a compact, sleek black design with silver accents and featuring Canon's late...
Bottom line For $79.99, the Canon Pixma MP495 offers three functional devices, decent print speeds (for its class), a sleek design, wireless connectivity and a good selection of software. The MP495 could be a great fit for a family on a budget (aren't we all?) or...
60%
macworld.com
Updated:
2011-08-14 04:31:02
The Canon Pixma MP495 color inkjet multifunction printer handles printing, copying, and scanning, and currently it costs just $10 more than its cousin, the Canon Pixma MP280. The Pixma MP495 adds wireless connectivity for easier sharing, and ditches t...
Good Exceptional text and image output, Wireless connectivity...
Bad Black ink is expensive...
Bottom line Though its high black-ink costs will eventually negate your initial savings, that's only with heavy use—something the Canon Pixma MP495 isn't designed for. What it does deliver is outstanding output quality for the price. See more like this: printer...
50%
pcworld.com_techhive.com
Updated:
2011-08-14 04:31:02
Priced at $80 (as of September 3, 2010), the Canon Pixma MP495 color inkjet multifunction printer handles printing, copying, and scanning, and currently it costs just $10 more than its cousin, the Canon Pixma MP280. The Pixma MP495 adds wireless connec...
Good Exceptional text and image output, Low purchase price, Wireless connectivity...
Bad Black ink is expensive...
Bottom line This low-priced MFP offers high-class performance and even includes wireless, but supports only rudimentary paper handling. Shop for the Pixma MP495 MerchantPriceMerchant Rating $74.42 Learn More » 3 Reviews » $80.95 Learn More » 5 Reviews » $79.99...
50%
computershopper.com
Updated:
2011-08-14 04:31:04
How low can the prices of all-in-one (AIO) printers go—and, more important, are the cheapest ones even worth buying? One thing's for certain: Some incredible printers are available for less than $100, but even the best ones make you sacrifi...
Good Low purchase price, Excellent print quality, Compact design...
Bad Higher-than-average ink costs, No LCD screen, No flash-card slots, Low-capacity paper output tray, Limited envelope handling...
Bottom line For small or home offices that require quality over speed, this low-cost all-in-one can do the job. Note, though: Its ink costs are high, and it lacks an LCD screen...
72%
topnewreview.com
Updated:
2018-07-20 06:51:05
A do-it all printer/scanner for the homeManufacturers don't make money from basic inkjet printers these days. Plenty in ink, but not the actual printers. Piling on more features is one way manufacturers try to stop the price falling so low that they...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)