location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CanoScan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LiDE 210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4508B010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999667454
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:46:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 4800 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - Power supply type: USB 2.5 W
Long product name Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black :
The long product name of Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CanoScan LiDE 210 - 4800x4800dpi (48-bit), 300dpi A4, CIS
More>>>
Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black:
The official description of Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This LiDE scanner features 4800dpi resolution and a stand for upright scanning for ultimate desk space saving. Ease of use is enhanced by Auto Scan Mode and dust and scratch reduction.

Quality, productive scanning
Effortlessly take care of all your photo and document scanning using a resolution of 4800 x 4800 dpi. With its 48-bit internal colour depth, photographs are captured with an exceptional level of detail. The image sensor and platen are of identical width, ensuring accurate, quality reproduction of all your photos.

A4-scanning is quick, with 300 dpi scans delivered in just 10 seconds.

Compact and stylish
The scanner features a ultra compact, stylish design making it a welcome addition to any home. An upright stand ensures it takes up minimal desk space. Whilst the integrated lid design ensures all types of documents – such as books - can be scanned, without compromising the stylish aesthetics.

Easy to use
This scanner makes everything easy for you thanks to 5 one-touch operation buttons. An Auto Scan button automatically recognises the type of original and ensures your photos and documents can be scanned with just a simple click. A copy, email and two PDF create buttons make things similarly simple.

Time-saving image enhancements
Dust and scratch removal is available for your photos, allowing you to improve and enhance images. This automatically reduces dust and scratches, as well as helping to restore faded colour from old photos.
Auto Document Fix is a technology which separately enhances text, graphics and images in scanned documents.
Other time-saving features include Auto Photo Fix II and Solution Menu EX.

USB powered
The scanner is powered and connected using a single USB cable, minimising wires and clutter.

Short summary description Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black:
This short summary of the Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan LiDE 210, 216 x 297 mm, 4800 x 4800 DPI, 48 bit, 10 sec/page, Flatbed scanner, Black

Long summary description Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black:
This is an auto-generated long summary of Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black based on the first three specs of the first five spec groups.

Canon CanoScan LiDE 210. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS. Power supply type: USB, Power consumption (typical): 2.5 W, Power consumption (standby): 1.4 W. Minimum RAM: 128 MB, Minimum processor: 300 MHz, Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
4800 x 4800 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
No
Flatbed scan speed (b/w, A4)
10 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Performance
Sensor type *
CIS
Power
Power supply type *
USB
Power consumption (typical)
2.5 W
Power consumption (standby)
1.4 W
System requirements
Mac compatibility
Yes
Minimum RAM
128 MB
Minimum processor
300 MHz
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
250 mm
Depth
365 mm
Height
39 mm
Weight
1.6 kg
Packaging content
Bundled software
ScanGear Solution Menu EX MP Navigator EX
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:21:37
Uk has collected 4 expert reviews for Canon CanoScan LiDE 210 Flatbed scanner 4800 x 4800 DPI Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-14 02:21:34
Flatbed scanners cover the full range of scanning needs, from single-page SOHO devices to high quality photo scanners and high throughput archival scanners. Canon's CanoScan range is aimed at consumers and the LiDE 210 is a little above its entry-level of...
Good Quick and generally aboveaverage scans, ScanGear is effective scanner applet, Easy multipage PDF creation...
Bad Very basic OCR, Trouble resolving black and white test pattern, Dust/scratch removal only passable...
80%
pcmag.com
Updated:
2011-08-14 02:21:36
Big brother to the Editors' Choice Canon CanoScan LiDE 110 Color Image Scanner ($59.99 direct, 4 stars) that I recently reviewed, the Canon CanoScan LiDE 210 Color Image Scanner ($89.99 direct) shares the same key feature. Unlike most flatbed scanners...
Good High-quality photo scans. Fully automatic mode for easy scanning. Backlight correction. Color restore. Scans to searchable PDF format.
Bad Extremely limited features in bundled software.
Bottom line The Canon CanoScan LiDE 210 Color Image Scanner flatbed scanner delivers high-quality photo scans at a low price by leaving out a film scan feature for those who don't need it. Buy it now...
80%
about.com
Updated:
2011-08-14 02:21:37
The Bottom LineThe Canon CanoScan LiDE 210 is one of the smallest flatbed scanners I've ever reviewed. Don't be fooled by its size, though; the LiDE 210 offers a lot of functionality and convenience in a small footprint--and with a small price as well...
Good Small scanner, yet scans up to 11.7inch documents, Five onetouch button choices for scanning to PDF or send to email, Runs off USB 2.0, Can be mounted on its side to save space, Inexpensive...
Bad Lid can only be raised a small amount, OCR works only with Notepad...
Bottom line The Canon CanoScan LiDE 210 is one of the smallest flatbed scanners I've ever reviewed. Don't be fooled by its size, though; the LiDE 210 offers a lot of functionality and convenience in a small footprint--and with a small price as well. It feels a bit...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)