Long product name Microsoft Windows Professional 2000 Czech Patch Volume Licen
:
Microsoft Windows Professional 2000 Czech Patch Microsoft Volume License CD MLFService Pack 1
The long product name of Microsoft Windows Professional 2000 Czech Patch Volume Licen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Microsoft Windows Professional 2000 Czech Patch Microsoft Volume License CD MLFService Pack 1
More>>>
Short summary description Microsoft Windows Professional 2000 Czech Patch Volume Licen:
This short summary of the Microsoft Windows Professional 2000 Czech Patch Volume Licen data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Professional 2000 Czech Patch Volume Licen, 2 GB, 0.0625 GB, Intel Pentium - 133 MHz, Microsoft Windows 2000
Long summary description Microsoft Windows Professional 2000 Czech Patch Volume Licen:
This is an auto-generated long summary of Microsoft Windows Professional 2000 Czech Patch Volume Licen based on the first three specs of the first five spec groups.
Microsoft Windows Professional 2000 Czech Patch Volume Licen. Minimum storage drive space: 2 GB, Minimum RAM: 0.0625 GB. Minimum processor: Intel Pentium - 133 MHz, Compatible operating systems: Microsoft Windows 2000