Kodak logo

Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57587
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
one year
Long product name Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Red:

EasyShare M531 14 MP (4314 × 3242), 3X, 5X, JPEG/EXIF v2.21, Red

Short summary description Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Red:

Kodak EasyShare M531, 14 MP, 1/2.3", CCD, 3x, 130 g, Red

Long summary description Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Red:

Kodak EasyShare M531. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 32 MB. PictBridge. Weight: 130 g. Product colour: Red

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.