Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact camera 14 MP CCD Black
- - Image sensor size: 1/2.3"
- - Optical zoom: 3x Digital zoom: 5x
- - Face tracking
- - Video recording 640 x 480 pixels
- - PictBridge
- - Lithium-Ion (Li-Ion)
Warranty:
one year
Long product name Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Black
:
EasyShare M531 14 MP (4314 × 3242), 3X, 5X, JPEG/EXIF v2.21, Carbon
The long product name of Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EasyShare M531 14 MP (4314 × 3242), 3X, 5X, JPEG/EXIF v2.21, Carbon
More>>>
Short summary description Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Black:
This short summary of the Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Kodak EasyShare M531, 14 MP, 1/2.3", CCD, 3x, 130 g, Black
Long summary description Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Black:
This is an auto-generated long summary of Kodak EasyShare M531 1/2.3" Compact camera 14 MP CCD Black based on the first three specs of the first five spec groups.
Kodak EasyShare M531. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 32 MB. PictBridge. Weight: 130 g. Product colour: Black