Siemens logo

Siemens TK50N01DE coffee maker Capsule coffee machine 1.2 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10033
Info modified on:
23 Nov 2023, 10:30:44
Long product name Siemens TK50N01DE coffee maker Capsule coffee machine 1.2 L:

TK50N01DE espresso machine titanium

Siemens TK50N01DE coffee maker Capsule coffee machine 1.2 L:

- Titanium
- Welcome-Box: 2 cups of Nespresso, 12 capsules of different flavors,
Nespresso information pack
- Integrated Cappuccino-/Caffelatte-Düse for easy frothing of milk
- Individual programming individual cup cup capacity
- Automatic cooling of the machine after the last use of steam function or by pressing steam button
- Power consumption: 1280 W
- Leverage system: easy open technology
- Number of Heating Systems: 1
- Thermo-block pump pressure system 19 bar
- Removable water tank (1.2 l)
- Additional nozzle for hot water function
- Cup tray with pre-
- Contents of the capsule container for used capsules: 10-12 capsules
- Electronic monitoring of the capsule container: beep
- Stand-by function
- Capsule container, drip tray, drip tray can be removed

Short summary description Siemens TK50N01DE coffee maker Capsule coffee machine 1.2 L:

Siemens TK50N01DE, Capsule coffee machine, 1.2 L, Coffee capsule, 1280 W, Black, Silver

Long summary description Siemens TK50N01DE coffee maker Capsule coffee machine 1.2 L:

Siemens TK50N01DE. Product type: Capsule coffee machine, Water tank capacity: 1.2 L, Coffee input type: Coffee capsule. Power: 1280 W. Product colour: Black, Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.