location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Alarm clock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 3-clr 27 DURABrite Ultra Ink EasyMail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T27054510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946662510
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:15:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Colour ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail :
The long product name of Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 3-clr 27 DURABrite Ultra Ink EasyMail
More>>>
Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail:
The official description of Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs with XL inks
DURABrite Ultra Inks are available in standard and XL sizes, with page yields displayed clearly on each pack.

Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. XL inks are ideal if you print high volumes and can help you reduce your business printing costs by up to 25%1. Print up to 2,200 pages2 with the high-yield, XXL black ink cartridge.

Save money with individual inks

Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail:
This short summary of the Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 3.6 ml, 1 pc(s), Multi pack

Long summary description Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail:
This is an auto-generated long summary of Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail based on the first three specs of the first five spec groups.

Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Colour ink volume: 3.6 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-7720DTWF - WorkForce WF-7715DWF - WorkForce WF-7710DWF - WorkForce WF-7620DTWF - WorkForce WF-7610DWF - WorkForce WF-7210DTW - WorkForce WF-7110DTW - WorkForce WF-3640DTWF - WorkForce WF-3620DWF
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
3
Colour ink volume
3.6 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
C13T27054510
Features
Country of origin
United Kingdom
Packaging data
Package width
195 mm
Package depth
320 mm
Package height
20 mm
Package weight
140 g
Package type
Box
Logistics data
Products per pallet
800 pc(s)
Products per master (outer) case
40 pc(s)
Master (outer) case GTIN (EAN/UPC)
8715946662541
Harmonized System (HS) code
84439990
Products per pallet (UK)
800 pc(s)
Products per pallet layer
160 pc(s)
Products per pallet layer (UK)
160 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer Epson Alarm clock Multipack 3-clr 27 DURABrite Ultra Ink EasyMail:
Disclaimer

(1) . Comparison based on the average cost per page for standard vs. XL inks: Claria Home Ink (18/18XL and 29/29XL), Claria Premium Ink (26/26XL and 33/33XL), Claria Photo HD Ink (24/24XL) and DURABrite Ultra Ink (16/16XL and 27/27XL).
2. For more information visit www.epson.eu/pageyield