location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Universal Car Mount for Smartphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Car Mount for Smartphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39217EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252291224 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:21
The date of the most recent change of this product data-sheet in Icecat.
Kensington K39217EU user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K39217EU user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Universal Car Mount for Smartphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adjustable side clamps expand up to 2.75" to fit your smartphone or other mobile devices
  • - Universal mount designed to fit all cars; installs in seconds - includes both windshield and vent mounts
  • - Oversized suction cup is strong enough for even the roughest roads
  • - 4.5" flexible arm adjusts for optimal positioning
  • - Adjustable legs gives stability and prevents your smartphone from falling when released
  • - One-button quick release lets you grab your smartphone and go
Long product name Kensington Universal Car Mount for Smartphones :
The long product name of Kensington Universal Car Mount for Smartphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Car Mount for Smartphones
More>>>
Kensington Universal Car Mount for Smartphones:
The official description of Kensington Universal Car Mount for Smartphones as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your smartphone a secure place to ride - even when in a case. The Kensington Windshield/Vent Car Mount for Smartphones installs in seconds and keeps your smartphone within easy reach.

Short summary description Kensington Universal Car Mount for Smartphones:
This short summary of the Kensington Universal Car Mount for Smartphones data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Universal Car Mount for Smartphones, MP3 player, MP4 player, Mobile phone/Smartphone, Passive holder, Car, Black

Long summary description Kensington Universal Car Mount for Smartphones:
This is an auto-generated long summary of Kensington Universal Car Mount for Smartphones based on the first three specs of the first five spec groups.

Kensington Universal Car Mount for Smartphones. Mobile device type: MP3 player, MP4 player, Mobile phone/Smartphone, Type: Passive holder, Proper use: Car, Product colour: Black

Design
Type *
Passive holder
Mobile device type *
MP3 player, MP4 player, Mobile phone/Smartphone
Proper use *
Car
Product colour *
Black
Orientation
Horizontal/Vertical
Compatibility
iPhone 4S, iPhone 5s, iPhone 6, iPhone 3G, iPhone 4, iPhone 5, iPhone 3GS, iPhone 5c
Multimedia
Built-in speaker(s)
No
Power
Built-in charger
No
Packaging data
Package width
54 mm
Package depth
159 mm
Package height
152 mm
Package weight
300 g
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
México 1 distributor(s)