location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latitude E4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4200-E111NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo SU9600 1.6 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 64 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 45 W
  • - Windows 7 Professional
Warranty: 3 year
Long product name DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black :
The long product name of DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude E4200 - Intel Core 2 Duo SU9600 (1.6GHz), 2GB DDR3 RAM, 64GB SSD, 12.1" LCD (1280x800), Intel 4500MHD, Gigabit Ethernet, 802.11a/g/n, Bluetooth, 6cell, Windows 7 Professional
More>>>
DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black:
The official description of DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Inspired Design
The Latitude E4200 is designed to travel in style. With premium magnesium alloy construction, longer-lasting paint finishes and robust metal hinges, the new Latitude E4200 is more durable than ever. Dell Latitude Ultra-Portable laptops also feature exclusive on-the-go innovations such as:

- Dell Latitude ON™ for easy access to critical online features;
- Dell ControlPoint™ software;
- Dell ExpressCharge™.

A Dell slim-line AC/Auto/Air adapter to maximize productivity on the road.

Instant Connectivity
Enjoy instant access to email, calendar and internet with the new Dell Latitude ON™ communication module. Dell Latitude ON enables bi-directional remote access to your Microsoft Exchange data with the single touch of a button without booting or waking your entire laptop—lowering power consumption and extending battery life.

Peace of Mind
Sleep easy knowing that Dell Latitude laptops — and your company’s data — are secure and protected anywhere in the world. Dell offers a broad range of laptop security and data protection options that can easily integrate into your current infrastructure, including:

- Dell ControlVault™ secure credential management;
- Multifactor authentication using an integrated smart card reader, Trusted Platform Module v1.2 and optional biometric fingerprint reader;
- Solid-state drive (SSD) technology for improved data protection;
- Dell Mobile Asset Protection Services2 to help maximize uptime while protecting your investment with Extended Battery Service2 and Laptop Tracking and Recovery2;
- Dell Mobile Data Protection Services2 include Remote Data Delete2, Hard Drive Data Recovery2 and Certified Data Destruction services2. With these optional services, Dell can remotely delete your sensitive data, prevent potential loss of valuable data, certify destruction of data or recover data from a failed hard drive without a backup.

Total Control of Ownership
The ultimate team player, Latitude ultraportable laptops can be managed virtually anywhere in the world by your IT professionals. With image and systems management tools like Dell ImageDirect™ and Dell Client Manager, you can help simplify systems management and free up IT to focus on more strategic business challenges.

Short summary description DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black:
This short summary of the DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E4200, Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 64 GB

Long summary description DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude E4200. Processor family: Intel® Core™2 Duo, Processor model: SU9600, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1 kg

Design
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9600
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SU9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
64 GB
HDD interface
SATA
SSD capacity
64 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Number of built-in speakers
1
Camera
Front camera
No
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Processor code
SLGEX
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37264
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
45 W
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
291 mm
Depth
204 mm
Height
19.9 mm
Weight *
1 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:31:49
Uk has collected 10 expert reviews for DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
shinyshiny.tv
Updated:
2011-08-24 01:31:49
The Dell E4200 Latitude may not be as aesthetically pleasing as the recently announced Adamo laptop, but according to Dan, its a nice piece of mobile computing equipment and a great alternative to a netbook. The extended 6 cell battery lets the design...
0%
zdnet.co.uk
Updated:
2011-08-24 01:31:49
Dells smallest Latitude is a 1kg, 12.1in. ultraportable that benefits from a fast solid-state hard drive and integrated mobile broadband. However, it lacks an optical drive and, inexplicably, a webcam.
Good Compact and lightweight, Highquality screen, Fast solidstate hard drive, Integrated mobile broadband...
Bad No webcam, Spongy keyboard, Not enough USB connectors, No integrated optical drive, Moderate graphics performance...
Bottom line Dells smallest Latitude is a 1kg, 12.1in. ultraportable that benefits from a fast solid-state hard drive and integrated mobile broadband. However, it lacks an optical drive and, inexplicably, a webcam...
76%
trustedreviews.com
Updated:
2011-08-24 01:31:49
More than other sectors in the notebook market, ultra-portables are horses for courses choices. Because of their size and weight it's inevitable that compromises must be made somewhere and even when they aren't, as with the Sony VAIO TT , the cost could b...
90%
expertreviews.co.uk
Updated:
2011-08-24 01:31:49
The arrival of netbooks has made many ultra-portable laptops look rather overpriced. Stylish design is one way of differentiating a new ultra-portable laptop from the crowd. The E4200 does indeed look smart: its 25mm in height, has a glossy lid and...
80%
alphr.com
Updated:
2011-08-24 01:31:49
They just don't make business laptops like they used to. Gone are the dull grey boxes that used to typify Dell's Latitude range, to be replaced by stunning machines like this E4200. Its rich finish - a deep burgundy red in our review sample's case - wi...
Bottom line A striking laptop that's also incredibly portable. But the screen is a big disappointment...
67%
pcauthority.com.au
Updated:
2011-11-04 14:08:15
They just don’t make business laptops like they used to. Gone are the dull grey boxes that used to typify Dell’s Latitude range, to be replaced by stunning machines such as this E4200. Its rich finish – a deep burgundy red in our review sample’s case –...
Bottom line A striking laptop that’s incredibly portable and has good battery life. But the screen is a big disappointment...
67%
pcworld.in
Updated:
2011-08-24 01:31:48
Dell's slimmest and lightest ultraportable notebook, the Latitude E4200 sports a 12.1-inch non-glossy screen and weighs just a paltry 1.1-kg, and exudes all the air of a no-nonsense business ultraportable. It is encased in a magnesium alloy chassis, wi...
Good Slim, lightweight, Battery life, Business features, ON Reader...
Bad Price...
Bottom line The Dell Latitude E4200 is the slimmest and lightest ultraportable notebook we compared, and we like its ON reader feature. It comes with a slew of business oriented security features at a very high premium...
84%
brighthub.com
Updated:
2011-08-24 01:31:48
Dells new Latitude E4200 PC features a solid state drive in a tiny PC packed full of features in order to make it compete with Apples smaller sized Macbook computers. The only problem is that this Dell costs more, and has fewer features! Dell Latitu...
60%