location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS07G2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS07G2200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003390894
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jan 2021 14:47:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 5 L 2200 W Black, Silver
  • - Variable power
  • - Dry
  • - Dust container full indicator Operating radius: 10 m
  • - Cord storage
Long product name Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W :
The long product name of Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VS07G2200 vacuum cleaner 2200W
More>>>
Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W:
The official description of Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Power: 100 - max. 2200 Watt
- Electronic power control with dimmer
- Extra large, easy on / off button
- Ergo Handle
- Telescopic tube with sliding sleeve
- Switchable Rollendüse 'auto floor' with automatic position (270 mm suction width)
- 3-piece accessories, integrated motor noise insulation / capsule
- Air flow control system
- Air Ultra safe
- Air Hygiene II Filtering
- Filter volume: 5 l
- MEGAfilt SuperTEX ® filter bags with hygiene seal
- Filter change indicator
- Parking and stowing aid
- Automatic cable rewind
- Action radius: 10 m
- 3 rollers
- Weight: 5.6 kg (cleaner only)
- Replacement filter bags: VZ52AFGXL/TYP GXL

Short summary description Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W:
This short summary of the Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens VS07G2200, 2200 W, Cylinder vacuum, Dry, 5 L, Black, Silver

Long summary description Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W:
This is an auto-generated long summary of Siemens VS07G2200 vacuum 5 L Cylinder vacuum Dry 2200 W based on the first three specs of the first five spec groups.

Siemens VS07G2200. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 5 L, Product colour: Black, Silver

Power
Input power (IEC)
2000 W
Maximum input power *
2200 W
Variable power
Yes
Power requirements
220 - 240V 50 - 60Hz
AC input voltage
220 - 240 V
Design
Dust capacity *
5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Silver
Cordless
No
Performance
Operating radius
10 m
Ergonomics
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Weight & dimensions
Weight
5.6 kg
Other features
Dimensions (WxDxH)
260 x 300 x 470 mm
Telescopic tube
Yes
Material
Metal, Plastic