location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS06G2410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS06G2410
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003356364
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:43:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 4 L 2400 W Black, Silver
  • - Variable power
  • - Dry Dust bag
  • - Micro Filtering
  • - Dust container full indicator Operating radius: 10 m
  • - Cord storage
Long product name Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag :
The long product name of Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VS06G2410 - vacuum cleaner bags black edition synchro power power 2400 W
More>>>
Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag:
The official description of Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Power: 300 - max. 2400 Watt
- Electronic power control with knobs
- Ergo Handle
- Telescopic tube with sliding sleeve
- Switchable Rollendüse (260 mm suction width)
- 2-part accessories, integrated: crevice tool, upholstery
- Ultra II Air Hygiene filtering
- MEGAfilt SuperTEX filter bags with hygiene seal
- Filter volume: 4 l
- Replacement filter bags: VZ41AFG/TYP G
- Filter change indicator
- Parking and stowing aid
- Automatic cable rewind
- Range: 10 m
- 3 rollers
- Weight: 4.7 kg (without cleaner only)

Short summary description Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag:
This short summary of the Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens VS06G2410, 2400 W, Cylinder vacuum, Dry, Dust bag, 4 L, Micro

Long summary description Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag:
This is an auto-generated long summary of Siemens VS06G2410 vacuum 4 L Cylinder vacuum Dry 2400 W Dust bag based on the first three specs of the first five spec groups.

Siemens VS06G2410. Maximum input power: 2400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Micro, Dirt separating method: Filtering. Product colour: Black, Silver

Power
Maximum input power *
2400 W
Variable power
Yes
Power requirements
220 - 240V 50 - 60Hz
AC input voltage
220 - 240 V
Design
Dust capacity *
4 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Silver
Tube type
Telescopic
Cordless
No
Dust container type *
Dust bag
Performance
Vacuum air filtering *
Micro
Dirt separating method *
Filtering
Proper use *
Home
Performance
Cleaning surfaces *
Carpet, Hard floor
Operating radius
10 m
Ergonomics
Cord length
8 m
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Weight & dimensions
Weight
4.7 kg
Packaging content
Upholstery nozzle included
Yes
Other features
Dimensions (WxDxH)
255 x 287 x 400 mm
Telescopic tube
Yes
Material
Metal, Plastic