location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSZ6XTRM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSZ6XTRM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003491164
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:42:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 5 L 1800 W Black, Silver
  • - Variable power
  • - Dry
  • - HEPA Filtering 73 dB
  • - Dust container full indicator Operating radius: 10 m
  • - Cord storage
Long product name Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W :
The long product name of Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VSZ6XTRM - titanium silver metallic cylinder vacuum cleaner bag Z6.0 extreme power
More>>>
Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W:
The official description of Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Power: 300 - max. 1800 Watt
- Special sound dampening, only 73 dB
- Electronic power control with dimmer
- Extra large, easy on / off button fußbedienbare
- Ergo Handle
- Telescopic tube with sliding sleeve and clip closure
- Switchable noise-Rollendüse (280 mm suction width)
- Socket for electric brush
- 3-piece accessories, integrated
- Air flow control system
- Air Safe
- Ultra HEPA filtration Hygiene
- MEGAfilt SuperTEX ® filter bags with hygiene seal
- Filter volume: 5 l
- Filter change indicator
- Parking and stowing aid
- Automatic cable rewind
- Range: 10 m
- 3 rollers
- Weight: 5.6 kg (cleaner only)
- Replacement filter bags: VZ52AFGXL/TYP GXL

Short summary description Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W:
This short summary of the Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens VSZ6XTRM, 1800 W, Cylinder vacuum, Dry, 5 L, HEPA, Filtering

Long summary description Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W:
This is an auto-generated long summary of Siemens VSZ6XTRM vacuum 5 L Cylinder vacuum Dry 1800 W based on the first three specs of the first five spec groups.

Siemens VSZ6XTRM. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product colour: Black, Silver

Power
Maximum input power *
1800 W
Variable power
Yes
Power requirements
220 - 240V 50 - 60Hz
Design
Dust capacity *
5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Silver
Cordless
No
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Performance
Noise level *
73 dB
Operating radius
10 m
Ergonomics
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Weight & dimensions
Weight
5.6 kg
Other features
Dimensions (WxDxH)
238 x 307 x 503 mm
Telescopic tube
Yes
Material
Metal, Plastic
Country Distributor
Deutschland 1 distributor(s)