location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold 8255 electric kettle 1.8 L 2200 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8255
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8255
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689825507
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 12:10:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unold 8255 electric kettle 1.8 L 2200 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 L Black, Silver
  • - 2200 W
  • - Boil-dry protection
  • - Water level indicator 360° rotational base Auto power off
  • - Cordless Cord storage
Long product name Unold 8255 electric kettle 1.8 L 2200 W Black, Silver :
The long product name of Unold 8255 electric kettle 1.8 L 2200 W Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blitzkocher, 2200W, 1.8L, Schwarz/Griff Silber
More>>>
Unold 8255 electric kettle 1.8 L 2200 W Black, Silver:
The official description of Unold 8255 electric kettle 1.8 L 2200 W Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speziell für Linkshänder, mit beidseitiger Wasserstandsanzeige

Für alle Fälle: Der Wasserkocher für Linkshänder

Wie im richtigen Leben: Alle wollen Tee. Und zwar sofort. Da kommen Linkshänder oft ganz schön ins Schwitzen, denn jetzt dreht sich alles um den BLITZKOCHER und den muss man erst mal rumdrehen, will man sofort zugreifen, wenn das Wasser kocht. Schluss damit! Von UNOLD gibt es jetzt ein Modell mit beidseitiger Wasserstandsanzeige.

Ein Kalkfilter sorgt für ungetrübten Teegenuss. Das Kabel steckt im Sockel. Das Heizelement ist abgedeckt und das Gerät aus lebensmittelechtem, geschmacksneutralem Kunststoff ist leicht zu reinigen. Ein praktischer, täglicher Begleiter. Für Rechts- und Linkshänder.

Short summary description Unold 8255 electric kettle 1.8 L 2200 W Black, Silver:
This short summary of the Unold 8255 electric kettle 1.8 L 2200 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Unold 8255, 1.8 L, 2200 W, Black, Silver, Water level indicator, Cordless

Long summary description Unold 8255 electric kettle 1.8 L 2200 W Black, Silver:
This is an auto-generated long summary of Unold 8255 electric kettle 1.8 L 2200 W Black, Silver based on the first three specs of the first five spec groups.

Unold 8255. Water tank capacity: 1.8 L. Power: 2200 W. Product colour: Black, Silver, Water level indicator. Cordless

Features
Water tank capacity *
1.8 L
Product colour *
Black, Silver
Water level indicator
Yes
Boil-dry protection *
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Cord storage
Yes
Ergonomics
360° rotational base
Yes
Illuminated on/off switch
Yes
Wide opening lid
Yes
Power
Power *
2200 W
AC input voltage
AC 230
AC input frequency
50 Hz
Other features
Dimensions (WxDxH)
170 x 260 x 255 mm
Brand Image Product code Product Stock Price from
Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent Unold 18590 electric kettle 1.2 L 2300 W Black, Transparent
(show image)
18590 18590 0.00
(excl. VAT)
0 (incl. VAT)
Unold Blitzkocher electric kettle 1.8 L 2200 W Silver, White Unold Blitzkocher electric kettle 1.8 L 2200 W Silver, White
(show image)
8250 Blitzkocher 0.00
(excl. VAT)
0 (incl. VAT)