location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Wireless Router, 150Mbps 802.11b/g/n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Router, 150Mbps 802.11b/g/n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0132017808109 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:34:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Wireless Router, 150Mbps 802.11b/g/n
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name LevelOne Wireless Router, 150Mbps 802.11b/g/n :
The long product name of LevelOne Wireless Router, 150Mbps 802.11b/g/n. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x RJ-45 LAN, 1 x RJ-45 WAN, WPS, 10/100 Mbps, 802.11b/g//n
More>>>
LevelOne Wireless Router, 150Mbps 802.11b/g/n:
The official description of LevelOne Wireless Router, 150Mbps 802.11b/g/n as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

11n Wireless Technology
The LevelOne WBR-6003 is a wireless router that offers home and office users the latest 802.11n technology at a competitive price. Rated at 150Mbps, users will notice a significant improvement in wireless throughput compared to the previous standard of 802.11g.

Streaming Video and Music for reliable Entertainment
WBR-6003 is the ideal solution for users who enjoy home network flexibility and require a stable performance. Sharing and streaming files with fast and reliable connections, without any lag or latency when listening to music or watching the latest video.

Simple Security and Setup
The built-in Wireless Signal On/Off Button enables users to decide when the wireless internet access is on/off for greater network control. WPA/WPA2 encryption offers ideal protection against unwanted packet sniffing. The WBR-6003 comes with 802.1x RADIUS support for advanced network configuration. Setting up a secure wireless connection is fast and easy with a WiFi Protected Setup Push Button. Simply push the button and the WBR-6003 negotiates the best security encryption with compatible computers on the network.

Key Features
- Share your wireless network up to 150Mbps
- Auto Channel Selection for low interference band
- Enlarge wireless network coverage through WDS technology
- Wireless signal on/off button
- Effortless wireless security with a simple push of the WPS button
- Built-in Wake-on-LAN feature to startup/shutdown computers remotely
- Built-in robust firewall to protect Internet access against intruders
- Simple setup with user-friendly interface

Short summary description LevelOne Wireless Router, 150Mbps 802.11b/g/n:
This short summary of the LevelOne Wireless Router, 150Mbps 802.11b/g/n data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Wireless Router, 150Mbps 802.11b/g/n, Wi-Fi 4 (802.11n), Ethernet LAN, Silver

Long summary description LevelOne Wireless Router, 150Mbps 802.11b/g/n:
This is an auto-generated long summary of LevelOne Wireless Router, 150Mbps 802.11b/g/n based on the first three specs of the first five spec groups.

LevelOne Wireless Router, 150Mbps 802.11b/g/n. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit AES, 128-bit WEP, SSID, WPA, WPA2. Management protocols: SNMP. Product colour: Silver, LED indicators: LAN, Status, WAN, WLAN, Country of origin: China

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
VPN support
PPTP, IPSec, L2TP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Wake-on-LAN ready
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit AES, 128-bit WEP, SSID, WPA, WPA2
Firewall
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
System event log
Yes
DMZ support
Yes
Protocols
DHCP client
Yes
Management protocols
SNMP
Design
Product colour
Silver
LED indicators
LAN, Status, WAN, WLAN
Country of origin
China
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Antenna
Antenna design *
External
Antennas quantity
1
Features
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
112 mm
Depth
166 mm
Height
30 mm
Other features
WLAN data transfer rates supported
1, 6, 11, 54, 150 Mbit/s
Frequency range
2.4 - 2.4835 GHz
Input current
1 A
Filtering description
Domain
Brand Image Product code Product Stock Price from
LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A
(show image)
WBR-3470A 54Mbps Wireless ADSL2+ VoIP Router, Annex A 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G
(show image)
WBR-6804 N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)