location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABCONSPAGB power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABCONSPAGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCONSPAGB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com CABCONSPAGB power adapter/inverter Black :
The long product name of StarTech.com CABCONSPAGB power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UK Replacement Power Adapter For 1UCABCONS
More>>>
StarTech.com CABCONSPAGB power adapter/inverter Black:
The official description of StarTech.com CABCONSPAGB power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This UK Replacement Power Adapter is specifically designed for StarTech.com's DuraView 1UCABCONS console series, offering a convenient and cost-effective way to replace a defective, damaged, or missing power adapter.

Short summary description StarTech.com CABCONSPAGB power adapter/inverter Black:
This short summary of the StarTech.com CABCONSPAGB power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABCONSPAGB, 12 V, Black, 45 mm, 110 mm, 32 mm, 400 g

Long summary description StarTech.com CABCONSPAGB power adapter/inverter Black:
This is an auto-generated long summary of StarTech.com CABCONSPAGB power adapter/inverter Black based on the first three specs of the first five spec groups.

StarTech.com CABCONSPAGB. Output voltage: 12 V. Product colour: Black. Width: 45 mm, Depth: 110 mm, Height: 32 mm. Package weight: 460 g

Features
Output voltage *
12 V
Design
Product colour *
Black
Weight & dimensions
Width
45 mm
Weight & dimensions
Depth
110 mm
Height
32 mm
Weight
400 g
Packaging data
Package weight
460 g