Dataflex logo

Dataflex Addit cable wave 303

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94381
Info modified on:
19 Apr 2023, 14:56:10
Warranty:
5 Years
Long product name Dataflex Addit cable wave 303:

Addit cable wave 303, black

Dataflex Addit cable wave 303:

Cable waves are mounted underneath a desktop with 4 parker screws (not included) and have room for several cables. Cables are simply pushed between the clamping elements which hold the cables neatly in place. Suitable for practically every type of cable.

- Manages cable clutter underneath the desk
- Space for several cables
- Packed as a 2 piece set
- Easy to use
- Suitable for all cable diameters of IT hardware
- Suitable for 10 cables of 7 mm thickness

Short summary description Dataflex Addit cable wave 303:

Dataflex Addit cable wave 303, 2 pc(s)

Long summary description Dataflex Addit cable wave 303:

Dataflex Addit cable wave 303. Product colour: Black. Width: 138 mm, Depth: 66 mm, Height: 40 mm. Package width: 184 mm, Package height: 84 mm. Quantity per pack: 2 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.