location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8179A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2007
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 6 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6ppm/5ppm, 96MHz, 8MB RAM, 4MB ROM, 6250 pages per month
More>>>
HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The information contained in this document is subject to change with or without notice. Hewlett Packard makes no warranty of any kind with respect to this information. Hewlett Packard specifically disclaims the implied warranty of merchantability and fitness for a particular purpose. Hewlett Packard shall not be liable for any direct, indirect, incidental, consequential, or other damage alleged in connection with the furnishing or use of this information.

Short summary description HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 1000, Colour, 4800 x 1200 DPI, 4, A4, 6250 pages per month, 6 ppm

Long summary description HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Business Inkjet 1000. Colour, Number of print cartridges: 4, Maximum duty cycle: 6250 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6 ppm. Product colour: Black, Grey

Features
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
6250 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
80 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Bond paper, Card stock, Envelopes, Labels, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
10, DL, Monarch
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor frequency
96 MHz
Sound pressure level (printing)
50 dB
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Certification
CSA (Canada), UL (USA), NOM- NYCE (Mexico), FCC (USA), ICES (Canada)
Power
Power consumption (printing) *
80 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
495 mm
Depth
411 mm
Height
215 mm
Weight
7.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:49:15
Uk has collected 5 expert reviews for HP Business Inkjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcquest.ciol.com
Updated:
2013-05-01 03:49:04
What is the one common problem that most users face with an inkjet printer? Its the running cost. The printers themselves are quite affordable, with the entry level ones selling for around Rs 2,000. Its the cartridge cost that takes a toll on the po...
0%
pcmag.com
Updated:
2013-05-01 03:49:09
The HP Business Inkjet 1000 brings business-oriented ink jet design to its lowest price yet, with the business orientation sh Specs: Rated Speed: Text: 23 ppm, Rated Speed: Color: 18 ppm...
80%
Country Distributor
United Kingdom 1 distributor(s)