location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNIVSX450D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332217899 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite OMNIVSX450D user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Correct brownouts as low as 170V and overvoltages as high as 280V without using battery
  • - 450VA capacity supports a variety of desktop and networking devices
  • - Ultra-compact design saves space
Long product name Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design :
The long product name of Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design
More>>>
Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design:
The official description of Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect Your Electronics with Voltage Regulation, Surge Suppression and Battery Backup
Line-interactive UPS offers voltage regulation, surge suppression and battery backup support. It regulates brownouts as low as 170V and overvoltages as high as 280V back to usable levels without using battery power. Both CEE 7/7 Schuko UPS outlets offer battery backup, automatic voltage regulation and AC surge suppression. Three front panel LEDs and audible alarm combine to indicate off/on power status, line power availability, battery mode operation, low battery, overload, battery replacement and fault mode.
Operate Your Connected Equipment During Short-Term Outages
This UPS supports an entry-level PC consuming 60W continuous up to 32 minutes during power failure condition and a 50% load of 120W for 7 minutes. It also enables users to operate connected equipment during short-duration outages without interruption and shut down without data loss during longer outages. All the UPS Schuko outlets receive battery backup.
Two-Year Limited Warranty
This UPS is backed by a two-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design:
This short summary of the Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design, Line-Interactive, 0.45 kVA, 240 W, Sine, 50/60 Hz, 220 V

Long summary description Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design:
This is an auto-generated long summary of Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design based on the first three specs of the first five spec groups.

Tripp Lite OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design. UPS topology: Line-Interactive, Output power capacity: 0.45 kVA, Output power: 240 W. AC outlet types: Type F, AC outlets quantity: 2 AC outlet(s). Battery voltage: 12 V, Typical backup time at half load: 7 min, Battery recharge time (90%): 8 h. Form factor: Tower, Product colour: Black, Housing material: Polyvinyl chloride (PVC). Width: 101.6 mm, Depth: 299.7 mm, Height: 142.2 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.45 kVA
Output power *
240 W
Waveform *
Sine
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output voltage regulation
230V (+10% / -26%)
Automatic Voltage Regulation (AVR)
Yes
Maximum current
2 A
Surge energy rating
312 J
Response time
6 ms
Number of input phases
1
Efficiency
95%
EMI/RFI noise filtering
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
Type F
AC outlets quantity
2 AC outlet(s)
Battery
Battery voltage
12 V
Typical backup time at half load
7 min
Battery recharge time (90%)
8 h
Design
Form factor *
Tower
Design
Housing material
Polyvinyl chloride (PVC)
Product colour *
Black
LED indicators
Status
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Operating altitude
0 - 2000 m
Weight & dimensions
Width
101.6 mm
Depth
299.7 mm
Height
142.2 mm
Weight
3.72 kg
Package width
142.2 mm
Package depth
345.4 mm
Package height
221 mm
Package weight
3.99 kg
Packaging data
Manual
Yes
Logistics data
Master (outer) case width
360.7 mm
Master (outer) case length
599.4 mm
Master (outer) case height
248.9 mm
Master (outer) case gross weight
16.7 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332217896
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)