location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD2515/00 toaster 8 2 slice(s) 830 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD2515/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD2515/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103867913 show
Category:
Electrical device for making toast.
Toasters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 20:38:48
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Daily Collection HD2515/00 toaster 8 2 slice(s) 830 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Number of slots: 2 White
  • - Variable crust browning control
  • - Defrost function
  • - Removable crumb tray
  • - 830 W
More>>>
Short summary description Philips Daily Collection HD2515/00 toaster 8 2 slice(s) 830 W White:
This short summary of the Philips Daily Collection HD2515/00 toaster 8 2 slice(s) 830 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD2515/00, 2 slice(s), White, Plastic, Rotary, China, 830 W

Long summary description Philips Daily Collection HD2515/00 toaster 8 2 slice(s) 830 W White:
This is an auto-generated long summary of Philips Daily Collection HD2515/00 toaster 8 2 slice(s) 830 W White based on the first three specs of the first five spec groups.

Philips Daily Collection HD2515/00. Number of slices: 2 slice(s), Product colour: White, Housing material: Plastic. Power: 830 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 188 mm, Depth: 275 mm, Height: 156 mm. Package width: 214 mm, Package depth: 304 mm, Package height: 184 mm

Features
Housing material *
Plastic
Control type
Rotary
Variable crust browning control *
Yes
Number of browning levels
8
Number of slices *
2 slice(s)
Long slot
No
Number of slots *
2
Product colour *
White
Cord storage
Yes
Defrost function *
Yes
Stop/cancel button
Yes
High-lift mechanism
Yes
Removable crumb tray *
Yes
Cool wall housing
Yes
Features
Auto power off
Yes
Country of origin
China
Power
Power *
830 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
188 mm
Depth
275 mm
Height
156 mm
Packaging data
Package width
214 mm
Package depth
304 mm
Package height
184 mm
Package weight
1.512 g