location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 ft Micro USB Cable - A to Right Angle Micro B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UUSBHAUB1RA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840996 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: Lifetime Warranty
Long product name StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B :
The long product name of StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 ft / 30cm Micro USB Cable - A to Right Angle Micro B - USB Type A (M) - 90 Degree Micro-USB Type B (M) - Black
More>>>
StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B:
The official description of StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge or sync your Micro-B USB devices with the cable out of the way

The UUSBHAUB1RA 1-foot USB-A to Micro-B Cable provides a high quality connection between Micro USB-equipped USB 2.0 mobile devices (such as BlackBerry or Android-based smart phones, digital cameras, PDAs, Tablet PC devices and GPS systems, etc.) and a USB-capable computer, for everyday tasks such as data synchronization, file transfers and charging.

The right-angled Micro USB connector positions the cable in such a way that it allows you to easily access your mobile digital device in both portrait and landscape mode, even while charging.

Designed and constructed for maximum durability, this high quality USB-A to Right Angle Micro-B cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a UUSBHAUB1LA" text=" 1ft USB A to Left Angle Micro B Cable (UUSBHAUB1LA), which provides the same convenience as this right-angled cable but allows you to connect to your USB Micro-B devices from the opposite direction.

The StarTech.com Advantage

- Provides unrestricted access to your Micro-B USB devices, in landscape or portrait mode, even while charging
- Guaranteed reliability

Short summary description StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B:
This short summary of the StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B, 0.3 m, USB A, Micro-USB B, USB 2.0, 0.48 Gbit/s, Black

Long summary description StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B:
This is an auto-generated long summary of StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B based on the first three specs of the first five spec groups.

StarTech.com 1 ft Micro USB Cable - A to Right Angle Micro B. Cable length: 0.3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24/30
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Plug and Play
Yes
Features
Certification
CE, REACH
Weight & dimensions
Cable length *
0.3 m
Weight
12 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
8 mm
Package weight
17 g
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B
(show image)
USB2HABM3LA 3 ft Mini USB Cable - A to Left Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B
(show image)
USB2HABM3RA 3 ft Mini USB Cable - A to Right Angle Mini B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Micro USB Cable - A to Left Angle Micro B StarTech.com 3 ft Micro USB Cable - A to Left Angle Micro B
(show image)
UUSBHAUB3LA 3 ft Micro USB Cable - A to Left Angle Micro B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)