location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Hard Drive HDD Duplicator Dock - eSATA USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK22RE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840729 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB :
The long product name of StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB Hard Disk Drive Duplicator - 2.5in / 3.5in Hard Drive Cloner
More>>>
StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB:
The official description of StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exactly duplicate one 2.5in or 3.5in SATA hard drive to another, effortlessly and without a computer

The SATDOCK22RE USB and eSATA Standalone Duplicator Dock lets you duplicate/clone an existing hard drive without the use of a host computer system, or can be connected to a computer system for use as an external hard drive dock.

As a hard drive duplicator, you can create an exact 1 to 1 sector clone from one hard drive to another, including partition and boot sector information and all data, at a rate of 72MB/second - ensuring data integrity and consistency for sensitive operations, such as data recovery.

As an external hard drive dock, the duplicator/dock supports plug-and-play installation and can be connected to your host computer through USB 2.0 or eSATA, providing data transfer speeds up to 480Mbps or 3Gbps respectively from the hard drives to your computer system. Large capacity drives (tested with up to 4TB 3.5" and 1TB 2.5" drives per bay) can be used to greatly enhance your computer's storage/backup capabilities.

Not having to install the hard drives into an enclosure or tray system allows for quick setups - a perfect solution for situations that require swapping through multiple drives, which combined with no driver or software installation requirements delivers a convenient and versatile storage solution. The value of this hard drive docking station can be extended, using a SAT2IDEADP" text="SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.

The StarTech.com Advantage

- Standalone cloning operation with LED progress indicator allows for creating 1:1 copies of hard drives without having to connect to a host computer.
- On-the-fly switching from Duplicator to USB 2.0 or eSATA connectivity with the push of a button, allows a connected computer system to read/write to the drives.
- A top slot-loading design and unique drive ejection mechanism provides quick and easy access to the data without having to install drives into an enclosure or tray.

Short summary description StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB:
This short summary of the StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB, Black, Serial ATA, 2.5", 3 A, 5 - 80 °C, -40 - 70 °C

Long summary description StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB:
This is an auto-generated long summary of StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB based on the first three specs of the first five spec groups.

StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB. Product colour: Black. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5". Output current: 3 A. Weight: 547 g. Package width: 120 mm, Package depth: 185 mm, Package height: 210 mm

Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
eSATA ports quantity
1
Performance
Product colour *
Black
Storage
Supported HDD interfaces
Serial ATA
Supported HDD sizes
2.5"
Power
Output current
3 A
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
547 g
Packaging data
Package width
120 mm
Package depth
185 mm
Package height
210 mm
Package weight
820 g
Other features
Dimensions (WxDxH)
132 x 147 x 70 mm
Maximum data transfer rate
480 Mbit/s
Interface
USB
Power requirements
110 - 240 AC
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Mac OS X, Linux
Brand Image Product code Product Stock Price from
StarTech.com USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan StarTech.com USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan
(show image)
SATDOCKU3SEF USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCKU3FGB laptop dock/port replicator Black StarTech.com SATDOCKU3FGB laptop dock/port replicator Black
(show image)
SATDOCKU3FGB SATDOCKU3FGB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDUPUEGB laptop dock/port replicator Black StarTech.com SATDUPUEGB laptop dock/port replicator Black
(show image)
SATDUPUEGB SATDUPUEGB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)