location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCMDP2DPMF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840798 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:28:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINI DISPLAYPORT to DISPLAYPORT 1.2 ADAPTER: mDP v1.2 to Standard DP female adapter supports 4K x 2K (3840x2400p 60Hz), 21.6 Gbps bandwidth, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)
  • - DURABLE AND COMPACT DESIGN: 4K/Full HD high performance fully molded Mini DisplayPort to DisplayPort adapter with long lasting PVC mold for high strength and reliability; Small 1.4"(37mm)L x 0.9"(22mm)W x 0.4"(11mm)H size for convenience
  • - MINI DP TO DP CONVERTER: This mDP to DP adapter allows you to convert mini-DP port on your laptop/desktop into a standard DP port output; Cost effective way to make the most out of your Mini DisplayPort device
  • - APPLICATIONS: Ideal for home/office/boardroom/classroom works w/laptop (with Mini-DP port)/professional workstations with AMD FirePro™ W9100/8100, NVIDIA NVS 810/510 graphic card; UHD/4K monitor/projector/display; Microsoft Surface Pro 1-6
  • - SPECS: 1.4"(37mm) L x 0.9"(22mm) W x 0.4"(11mm) H / Black / DisplayPort v1.2 / Mini-DP Male to Standard DP Female port video adapter / PVC mold / Protocols: HBR 2, MST, GTC / Backwards compatible with DP1.1 / Lifetime Warranty
Warranty: Lifetime
Long product name StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F :
The long product name of StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F (GCMDP2DPMF)
More>>>
StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F:
The official description of StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect to your mini DisplayPort-equipped devices using a standard DisplayPort cable.

The GCMDP2DPMF Mini DisplayPort to DisplayPort adapter/converter allows you to add a standard DisplayPort connection port to your

existing laptop or Mac® Mini. Easy to use and install, this cost-effective solution makes it easy for you to go from Mini DP to DP, in order to get the most from your Mini DisplayPort device.

The StarTech.com Advantage

Short summary description StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F:
This short summary of the StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F, Mini DisplayPort, DisplayPort, Black

Long summary description StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F:
This is an auto-generated long summary of StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F based on the first three specs of the first five spec groups.

StarTech.com Compact Mini DisplayPort to DisplayPort Adapter - 4K x 2K Video - UHD Mini DP to DP Converter - mDP to DP 1.2 Adapter - mDP PC/Computer to DisplayPort Monitor/Display - M/F. Connector 1: Mini DisplayPort, Connector 2: DisplayPort, Connector contacts plating: Nickel. Product colour: Black

Ports & interfaces
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
DisplayPort version
1.2
Performance
Product colour *
Black
Housing material
Polyvinyl chloride (PVC)
Maximum resolution
3840 x 2400 pixels
Maximum refresh rate
120 Hz
Weight & dimensions
Width
11 mm
Depth
22 mm
Height
44 mm
Weight & dimensions
Weight
17 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
13 mm
Package weight
20 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Maximum port bandwidth
21.6 Gbps
Compliance certificates
CE, RoHS
Logistics data
Products per master (outer) case
800 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
430 mm
Master (outer) case height
500 mm
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)