location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J110a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH340B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631076132 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2013
Product end of life date
Bullet Points HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 16 ppm
  • - USB port
Warranty: 1 Year
Long product name HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 1000 Printer, Inkjet, 4800 x 1200 DPI, 16 ppm, A4
More>>>
HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy installation, fast start-up, stylish design, 4-ink colour, optional XL cartridges, quick response times, ENERGY STAR® qualified, created from 30% recycled plastic
Be sure of reliable everyday printing with this simple, affordable and easy-to-use HP printer. Get set-up and printing in no time, and save money and energy with a range of resource-saving features.

Short summary description HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet J110a, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 16 ppm

Long summary description HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet J110a. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Enjoy easy set-up and reliable performance from a printer you can trust.

Get started straightaway – easy-to-use and installs right out of the box in just a few minutes.
No waiting around – this quick-response printer powers up in seconds; save time with instant shut-down too.
Get peace of mind with the one-year limited warranty plus HP Total Care advice and support.
Be sure of reliable performance from the world's top-selling printer brand[1].

Print everyday documents with HP's most straightforward and affordable printer.

Produce everyday documents with laser-quality text and vivid colour graphics.
Get great print quality with affordable HP ink cartridges.
Trust HP Deskjet – celebrating more than 20 years as the world’s top-selling printer brand.[1]
Get up to 2.5x more black printed pages and 2x more colour printed pages with optional high-capacity ink cartridges. [2]

Reduce energy consumption and conserve resources – designed with the environment in mind.

Conserve energy – and save money – with this ENERGY STAR® qualified printer.
New, low-consumption design cuts energy use in half compared with previous products.
Save resources – this HP Deskjet printer is made of 30 percent recycled plastics.
Get free, easy recycling – cartridges returned through HP Planet Partners are recycled responsibly.[3]

Features
Duplex printing *
No
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Borderless printing
No
Input & output capacity
Envelope feeder
No
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum paper trays
1
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
DL
Photo paper sizes (imperial)
4x6"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Direct printing
No
Standard interfaces
USB 2.0
Network
Wi-Fi *
No
Performance
Acoustic power emissions
6.4 B(A)
Design
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power
Power consumption (off)
0.3 W
Power consumption (standby)
2.3 W
Power consumption (PowerSave)
1.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7, Vista, XP x32 Mac OS X v10.5 - v10.6
Minimum processor
Intel Pentium II, 233 MHz
Minimum RAM
128 MB
Minimum storage drive space
300 MB
Minimum system requirements
CD-ROM/DVD USB 2.0 Internet Explorer 6+
Operational conditions
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
421 mm
Depth
380 mm
Height
266 mm
Weight
2 kg
Other features
Stand-by LED
Yes
Print technology
Inkjet
Interface
USB 2.0
Standard input trays
1
Print quality, vertical alignment accuracy
±0.0051 mm
Control panel
1
Automatic paper sensor
No
SureSupply supported
Yes
Supported media weight(s)
75 - 90 g/m²
Package dimensions (WxDxH)
462 x 160 x 275 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:59:58
Uk has collected 5 expert reviews for HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-17 14:59:54
HP's Deskjet 1000 printer looks like a good deal at £29 but a low price can often mean corners have been cut.No matter how cheap it is, a printer should always print well, at a fair speed, and most importantly not be worth several limbs in running cost...
Good Very cheap; easy maintenance; good speed for the price; small footprint when closed...
Bad No control panel; external power supply...
Bottom line Good prints for very low outlay. Running costs are reasonable and photos came out well...
80%
trustedreviews.com
Updated:
2011-08-17 14:59:58
Having recently looked at the most expensive ink-jet printer HP sells, the Photosmart eStation , we thought we'd go to the other end of the spectrum and test out the company's cheapest machine. The Deskjet 1000 is widely available from PC World, to Tesco...
90%
pcadvisor.co.uk
Updated:
2011-08-21 11:30:32
The advantage of doing without scanner, copier and all those extra features is that it keeps the price of your printer down, and the Deskjet 1000’s current price of just £19.99 is hard to beat if you’re on a tight budget. Yet despite the low price the...
Bottom line If you really don’t need a multifunction printer then the very low price tag of the Deskjet 1000 is undoubtedly attractive. Just remember that the higher running costs could mount up over time, so look elsewhere if you’re likely to be using your printe...
70%
consumersearch.com
Updated:
2011-10-22 22:53:50
At just $30, the HP Deskjet 1000 is one of the cheapest printers you can buy -- but it still prints text, graphics and photos well enough to earn recommendations from a couple of top expert sources. Owners also largely praise this simple printer, altho...
Good Adequate text, photo quality and speed, Small and light, Carrying bag included...
Bad Slow, High ink cost per page, Can't print on heavy paper or DVDs, No printer cable included, Some users say it breaks quickly...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Deskjet J110a inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[1]Results based on IDC inkjet product shipment data through 2009 .
[2]Compared with HP 301 ink cartridges (XL cartridges not included, please purchase separately); based on HP published yields, actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies).
[3]Programme availability varies by country, product and customer type. HP print cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners programme. For more information, visit www.hp.com/recycle.