location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67Y1482
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y1482
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 450 GB 3.5" 15000 RPM SAS
  • - Server/workstation
  • - 800 g
Long product name Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS :
The long product name of Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer RD240 450GB 6Gbps 15K 3.5" SAS Hot-Swap hard drive
More>>>
Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS:
The official description of Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkServer 15K 6Gbps SAS 3.5-inch Hot-Swap hard drives provide 3.5-inch form factor storage options that can be used in hot-swap systems. These hard drives offer a wide choice to satisfy the range of ThinkServer solutions to better meet your needs.

Short summary description Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS:
This short summary of the Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 67Y1482, 450 GB, 15000 RPM, 3.5", SAS

Long summary description Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS:
This is an auto-generated long summary of Lenovo 67Y1482 internal hard drive 450 GB 15000 RPM 3.5" SAS based on the first three specs of the first five spec groups.

Lenovo 67Y1482. HDD capacity: 450 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Country Distributor
Polska 1 distributor(s)