location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3454B009
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2018 14:22:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver :
The long product name of Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 95 IS - 10MP (3648 x 2736), 1/2.3" CCD, DIGIC 4, 2.5” PureColor LCD II (TFT)
More>>>
Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
The official description of Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromising style and great value are fused in the Digital IXUS 95 IS. Ease of use is assured by Smart Auto mode, which uses Scene Detection to intelligently optimise settings for better pictures.

IXUS style. Effortless ease.

10 Megapixels
A resolution of 10 Megapixels lets you turn photos into poster-size prints, or creatively crop images without losing the detail necessary for larger prints.

3.0x zoom
A 3.0x optical zoom lens gives you total framing flexibility when composing shots. Canon’s optical Image Stabilizer works to deliver blur-free results throughout the zoom range.

Scene Detection Technology for effortless ease
Smart Auto mode uses intelligent Scene Detection Technology to identify the scene based on brightness, contrast, distance and overall hue. The camera then selects the most appropriate scene mode - from a choice of 18 - to obtain automatically perfect settings, for effortless point-and-shoot operation.

Anti-blur with Motion Detection Technology
Motion Detection Technology uses a range of advanced methods to ascertain movement of both camera and subject, plus the speed at which this motion occurs. The optimum ISO is then automatically set for any situation.

Face Detection Technology
A suite of Face Detection technologies detects up to 35 faces in a shot, adjusting focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones. Faces can even be detected in profile, at an angle to the camera, or from long distances. FaceSelf-Timer takes a shot when an extra face is detected in the frame – making group photos easy.

High speed DIGIC 4 processing
Canon’s DIGIC 4 processor drives exceptional processing speeds, responsive operation, superb image quality and colour reproduction. Richly detailed, cleaner images, even at high ISO speeds, are the result of advanced Noise Reduction.

2.5” LCD
Frame and review shots with a bright, detailed 2.5” PureColor LCD II, which is protected against light reflections, scratches and dirt. A wide viewing angle lets you easily share images with friends.

i-Contrast
i-Contrast analyses a scene during shooting or playback, then boosts brightness in dark areas without blowing out light areas. This helps uncover previously hidden detail in the shadow areas of an image.

VGA movies
Supplement your still images with fun 30fps VGA movie clips. A Long Play mode lets you store twice as much footage on the camera’s memory card.

Short summary description Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 95 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Silver

Long summary description Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 95 IS. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Electronic. PictBridge. Weight: 120 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
10 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
6.2 - 18.6 mm
Lens structure (elements/groups)
6/5
Combined zoom
12x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 4.2 m
Flash range (tele)
0 - 2.4 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
mmc, sd, sdhc
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Display
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Fireworks, Portrait, Sports, Sunset, Underwater
Photo effects *
Black&White, Sepia, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image processor
DIGIC 4 iSAPS
Design
Product colour *
Silver
Material
Metal
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
260 shots
Battery type
NB-6L
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
88.5 mm
Depth
21.8 mm
Height
54.8 mm
Weight
120 g
Packaging content
Bundled software
ZoomBrowser EX ImageBrowser PhotoStitch
Other features
Video capability
Yes
Dimensions (WxDxH)
88.5 x 31.8 x 54.8 mm
Interface
USB 2.0, A/V-out
Built-in flash
Yes
Camera shutter speed
15 - 1/1500 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Win XP SP2-3 / Vista (SP1) Mac OS X v10.4 - 10.5
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:23:55
Uk has collected 42 expert reviews for Canon Digital IXUS 95 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
digicamreview.co.uk
Updated:
2011-08-14 02:23:53
Available in Silver, Pink, Blue, and Grey, the Canon Digital IXUS 95 IS (aka SD1200 IS) is a compact camera that features a 10 megapixel sensor, 3x optical zoom lens, 2.5″ screen, and optical image stabilisation. It’s also one of the smal...
Good Pros), Compact, Stylish metal body, Large buttons considering the compact size, Good value for money, Optical viewfinder (rare in a compact), Excellent macro mode, Good image quality, Quick performance (and flash recharge time), Good battery life for...
Bad Cons), Lacks 720p HD video, Lacks wideangle lens or longer zoom, Prefers to overexpose / lose highlight details on default settings (can be fixed with exposure compensation), Can make some colours look luminous (green particularly), Multiple names dep...
Bottom line The Canon Digital IXUS 95 IS looks good, is easy to use, and is a good price. Lacks wide-angle lens, and as much zoom as competitors, but overall it’s a good camera. You can tell it’s an older model due to this, and also the lack of HD...
80%
digitalversus.com
Updated:
2011-08-14 02:23:54
With the Ixus 95 IS, we come to the end of the range of cameras Canon released this spring. Its the least ambitious member of the family, and, despite having fewer pixels, is bigger than the Ixus 100 IS, which it resembles.However, it has all the aut...
Good Pleasant interface, Generally very responsive, Image quality at low sensitivities, Powerful automatic modes...
Bad Not as stylish as other Ixus cameras, Feels clumsy, No wideangle lens, Limited video modes...
60%
techadvisor.co.uk
Updated:
2011-08-14 02:23:54
Product Code: 3450B001 The Canon PowerShot SD1200 IS is an affordable pocket camera with an interesting variety of shooting modes, excellent image quality, and optical image stabilisation. A few design flaws keep the Canon PowerShot SD1200 IS from b...
Bottom line For the price, the Canon PowerShot SD1200 IS packs in the right amount of features for casual photographers and summer vacationers. More-experienced photographers will be pleased with the image quality, but the lack of aperture and shutter priority, p...
80%
Photoradar.com
Updated:
2011-08-14 02:23:54
The Canon Digital IXUS 95 IS is a compact camera. Available in a range of different colours, it has a youthful feel. However, it's built around a stainless steel body with rather nicely curved edges and sits neatly in the hand.The top of the unit sport...
Bottom line The Canon Digital IXUS 95 IS is a compact camera. Available in a range of different colours, it has a youthful feel. However, it's built around a stainless steel body with rather nicely curved edges and sits neatly in the hand.The top of the unit sport...
60%
techradar.com
Updated:
2011-08-14 02:23:54
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet The Canon Digital IXUS 95 IS is a compact camera. Available in a range of different colours, it has a youthful feel. However, its built around a stainless steel body with rather nicely...
Good Stylish, Great image quality...
Bad Expensive, Awkward to use...
70%
computeractive.co.uk
Updated:
2011-08-14 02:23:54
Available in four colours, the Canon Ixus 95 IS (‘image stabilised’) is a style-conscious upgrade of last year’s reliable Ixus 80 IS model. The resolution has been brought up to 10 megapixels, which matches the competition.Otherwise the camera’s design...
Good Lightweight but sturdy; fast to respond to buttons; easy to use; low noise...
Bad Pricey given its features; full manual on CD only...
Bottom line This eye-catching Canon Digital Ixus 95 IS performs well and is built to last, but is expensive against its 10-megapixel rivals...
80%
alphr.com
Updated:
2011-08-14 02:23:54
Canon's Ixus models have spent more time at the top of our A List than any other brand. And despite a wobble last year when they were knocked off by Sony, the Ixus 95 sees Canon regain its crown. It's clearly been focusing more on the design and usabil...
Bottom line Beautiful, ultra-compact, super-slick and friendly to use, plus great quality. A winning combination from Canon...
100%
theregister.co.uk
Updated:
2011-08-14 02:23:54
Some people want style. Others want simplicity. And then there are those who want both. If you belong to this last group, then Canon’s Digital Ixus 95 IS could be just the ticket. This compact camera is aimed at the point-and-shoot snapper who fancies...
Bottom line If you’re looking for a camera you can take anywhere, which is easy to use and looks smart, then the Ixus 95 IS is a strong candidate. However, you can find better specified compacts for less, offering superior performance, although, admittedly, you...
70%
Cameras.co.uk
Updated:
2011-08-14 02:23:55
The Canon IXUS 95 IS is a 10 megapixel, pocket camera. It has a 3x optical zoom with built in image stabilisation. The IXUS 95 IS also has a viewfinder as well as a 2.5 inch LCD screen. Why Buy the Canon IXUS 95 IS?The biggest reason for buying is pict...
85%
gadgetrepublic.com
Updated:
2011-08-14 02:23:55
The Ixus 95 IS is a mid-priced compact digital in a modern, lightweight design with plenty of features to keep the casual photographer snap-happy.Canon's Digital Ixus line is not short on options: there are 15 different compact digitals to choose from...
0%
pcauthority.com.au
Updated:
2011-11-04 11:29:48
Canons Ixus models have spent more time at the top of our A List than any other brand. And despite a wobble last year when they were knocked off by Sony, the Ixus 95 sees Canon regain its crown. Its clearly been focusing more on the design and usabil...
Bottom line Beautiful, ultra-compact, super-slick and friendly to use, plus great quality. A winning combination from Canon...
100%
goodgearguide.com.au
Updated:
2011-11-04 11:29:51
The Canon IXUS 95 IS is a small and fun to use compact digital camera thats best suited for situations where you dont want to lug something big and heavy around. Its perfect for parties, clubs and concerts, but it doesnt give you full control over your shots; youll have to put up with the automatic settings that it selects for you. As such, dont expect great image quality out of this camera. Its a 10-megapixel camera with a 35-105mm zoom lens and it uses the DIG!C 4 image processor. It t...
Good Small, image stabilised lens, good depth of field when shooting in macro mode...
Bad Images were soft around the edges, noticeable chromatic aberration, struggled to expose properly in scenes with a lot of dynamic range, buttons hard to press...
Bottom line The Canon IXUS 95 IS digital camera is small and convenient. It’s useful if you just want to take quick snapshots when you’re at the pub or at a party, but don’t expect great image quality...
50%
macworld.com
Updated:
2011-08-14 02:23:53
Canon’s PowerShot SD1200 IS is pocketable, has an interesting variety of shooting modes, produces very good image quality, and comes equipped with optical image stabilization. I found a few design flaws, however, and image quality did suffer with certa...
Good Compact, slim design; good image quality in automatic mode.
Bad Image quality suffers above ISO 200; viewfinder is too small to actually use.
Bottom line For the price, the SD1200 packs in the right amount of features for casual photographers. More-experienced photographers will be pleased with the image quality, but the lack of aperture and shutter priority, plus the limited zoom range, may leave them...
70%
imaging-resource.com
Updated:
2011-08-14 02:23:53
10.00Megapixels3.00x zoom2.5 inchLCDPay Less! $192.62 That's the average, click to find the BEST price! Canon PowerShot SD1200 ISOverview by Stephanie BoozerReview Date: 11/02/09 Color is the name of the game with compact digital cameras, as more and m...
0%
cameralabs.com
Updated:
2011-08-14 02:23:53
Announced in February 2009, the Canon Digital IXUS 95, also known as the PowerShot SD1200 IS Digital ELPH in North America, is a 10 Megapixel compact with a 3x image stabilised optical zoom, 2.5in LCD display and an optical viewfinder. It replaces t...
Good Compact, light and stylish, Decent picture quality, Small but useful optical viewfinder, Scene recognition make it easy to use.
Bad Basic 3x zoom range, Tiny optical viewfinder, Red-eye sometimes a problem, No optical zoom while filming.
Bottom line Canon Digital IXUS 95 IS / PowerShot SD1200 IS verdict The Canon Digital IXUS 95 IS / PowerShot SD1200 IS is a 10 Megapixel compact with a stabilised 3x zoom lens, 2.5in screen, and an optical viewfinder. The latter is something of a rarity on mode...
83%
tech2.com
Updated:
2011-08-14 02:23:54
If youre a sucker for slender, sexy looking compact cameras, Canons all set to entice you with the Canon Digital IXUS 95 IS.This petite beauty measures a mere 86 x 55 x 22 mm and weighs 120-grams. The cameras built for the style conscious, a fact th...
Good Good ISO performance, Nice Macro mode, Great looks/build quality/portability, Decent Image Quality...
Bad Night modes not up to the mark...
Bottom line The IXUS 95 IS comes with a CCD sensor that takes shots of up to 10 megapixel. The sensor does a decent job since image quality is quite good, and details are captured pretty well. Color reproduction and auto-white balance were accurate too.The camera...
80%
pcworld.com_techhive.com
Updated:
2011-08-14 02:23:54
PC World Video Review...
0%
techworld.com
Updated:
2011-08-14 02:23:54
A few design flaws keep the Canon PowerShot SD1200 IS from being perfect, however, and image quality did suffer with certain manual settings.A follow-up to the massively popular PowerShot SD1100 IS, the ultracompact Canon PowerShot SD1200 IS comes in...
Bottom line For the price, the Canon PowerShot SD1200 IS packs in the right amount of features for casual photographers and summer vacationers. More-experienced photographers will be pleased with the image quality, but the lack of aperture and shutter priority, p...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 02:23:54
The Canon PowerShot SD1200 IS ($230 as of 7/20/2009) fits all my requirements for the ideal summertime camera: Its pocketable and affordable, with an interesting variety of shooting modes, excellent image quality, and optical image stabilization. A fe...
Good Compact, slim design, Good image quality in automatic mode...
Bad Image quality suffers above ISO 200, Viewfinder is too small to actually use...
79%
ld2.ciol.com
Updated:
2011-08-14 02:23:54
Canon's new IXUS 95 IS is a fresh new take on the compact point-and-shoot camera. It's available in 6 colors, but the 4 vibrant shades of blue, green, orange and pink are sure to find lots of takers among the fashion conscious. There's no plastic...
Good Awesome design, great snaps, good value...
Bad Too noisy at ISO200 and above...
100%
whatdigitalcamera.com
Updated:
2011-08-14 02:23:54
The Canon IXUS 95 IS is a 10megapixel compact with image stabilisation (IS) - the latest in line from Canon’s successful entry level range. Picking up where the Canon IXUS 90 IS left off, the Canon IXUS 95 IS incorporates a Smart Auto mode to align it...
Good Excellent auto flash, good macro mode, viewfinder, well exposed images, easy to use, Smart Auto, Image Stabilisation...
Bad No full manual mode or focus, viewfinder is approximate to view, ISO 1600 is noisy, limited lens range (wider and longer would be an improvement)...
Bottom line If youre hunting down an entry level compact camera, then the Canon IXUS 95 IS could well be just what youre looking for. With Smart Auto mode for shooting top notch images in all conditions, the exposures are always on form and the auto flash is on...
90%
infosyncworld.com
Updated:
2011-08-14 02:23:54
Canons base PowerShot SD model boasts boosted megapixels and the latest processing. But is that all thats changed for 2009? Read the full Canon PowerShot SD1200 IS review to find out.
Good Solid design. Good feature set for beginners. Viewfinder. Good low light...
Bad Some instances where the camera will produce mediocre images. No change from last year’s SD1100 IS aside from hardware upgrades...
Bottom line When a new herd of compacts hit the range, there’s bound to be a few models that appear to be adopting all of last year’s leftovers. That would be the Canon PowerShot SD1200 IS. The compact is virtually identical to last year’s Canon Pow...
68%
v3.co.uk
Updated:
2011-08-14 02:23:54
Available in four colours, the Canon Ixus 95 IS (‘image stabilised’) is a style-conscious upgrade of last year’s reliable Ixus 80 IS model. The resolution has been brought up to 10 megapixels, which matches the competition.Otherwise the camera’s design...
Good Lightweight but sturdy; fast to respond to buttons; easy to use; low noise...
Bad Pricey given its features; full manual on CD only...
Bottom line This eye-catching Canon Digital Ixus 95 IS performs well and is built to last, but is expensive against its 10-megapixel rivals Good points Lightweight but sturdy; fast to respond to buttons; easy to use; low noise Bad points Pricey given its features...
80%
digitalcamerareview.com
Updated:
2011-08-14 02:23:54
The is an affordable answer to a need for a lightweight, responsive camera that is easy for the amateur to use, but has enough features for the more knowledgeable photographer to get a precise shot. the PowerShot SD1200 IS Dark Gray Digital Camera...
Good Small and sleek, Many color options, Great Autofocus performance, Good megapixeltoCCD range, ISO settings perform well...
Bad Still has an optical viewfinder, sacrificing space, Mode picking is hard to find within interface, LCD screen does not repel scratches and smudges as advertised, Magnified images show graininess and noise...
Bottom line At a price of $230, this camera is definitely worth considering for all of the features it comes with. It is a reasonably priced point-and-shoot that gives the photographer plenty of options.BUY the PowerShot SD1200 IS Dark Gray Digital CameraDell Home...
0%
photographyblog.com
Updated:
2011-08-14 02:23:54
The Canon Digital IXUS 95 IS (also know as the Canon PowerShot SD1200 IS) is a 10 megapixel entry-level compact camera. Inheriting the classic IXUS design, the Canon 95 IS’ key features include a 3x zoom lens with Optical Image Stabilization, a 2.5 in...
Bottom line Like its predecessor the Canon Digital IXUS 95 IS can best be summed up as an undemanding snapper for the unpretentious photographer. Again the sturdiness of its build quality is very impressive, as is speed of operation, design, and overall ease of u...
80%
Neocamera.com
Updated:
2011-08-14 02:23:55
The Canon Powershot SD1200 IS is a metallic ultra-compact digital camera with a 10 megapixels sensor and a stabilized 3X optical zoom lens. This small and robust model features point-and-shoot operation along with a relatively well...
60%
g4tv.com
Updated:
2011-08-14 02:23:55
Video Review: Today, Kevin Pereira and Doug Benson review the $200 Canon SD 1200 digital camera and give their opinion on its features, such as face detection, a self-timer and its 2.5" screen...
80%
steves-digicams.com
Updated:
2011-08-14 02:23:55
LAKE SUCCESS, N.Y., February 17, 2009 - Canon U.S.A., Inc., a leader in digital imaging, today introduced 10 new PowerShot cameras that offer an array of photographic options for the entry-level consumer right up to the photo enthusiast. Whether on a f...
0%
dpinterface.com
Updated:
2011-08-14 02:23:55
The Canon PowerShot SD1200 IS Digital ELPH aka Digital IXUS 95 is a small, stylish digital camera that offers a nice feature set for not a lot of money. Like the preceding SD1100 of last year, 2009’s SD1200 Digital ELPH has a 3X optical zoom lens with...
Bottom line The Canon PowerShot SD1200 IS Digital ELPH aka Digital IXUS 95 is a small, stylish digital camera that offers a nice feature set for not a lot of money. Like the preceding SD1100 of last year, 2009’s SD1200 Digital ELPH has a 3X optical zoom lens wi...
0%
digitalcamerainfo.com
Updated:
2011-08-14 02:23:55
The Canon PowerShot SD1200 IS features a 10-megapixel sensor, 3x zoom lens and a plethora of smart features to help you catch smiles and avoid the pitfalls of taking pictures in environments filled with action, excitement and less-than-ideal lighting...
Good Behold! It has an optical viewfinder!, Good incamera photo editing options, An abundance of automatic settings...
Bad May be too small for those with large hands, Virtually no manual controls, Pink color is too lurid (though there are other options)...
Bottom line The PowerShot SD1200 IS is a small, cute camera aimed squarely at the point-and-shoot crowd; those looking for more manual control will be unhappy with the camera, unless the fact that its available in hot pink makes up for its other shortcomings...
0%