location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE46C8790 TV 116.8 cm (46") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE46C8790
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE46C8790
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993778768
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE46C8790 TV 116.8 cm (46") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels
  • - 400 x 400 mm
  • - 200 W
More>>>
Short summary description Samsung UE46C8790 TV 116.8 cm (46") Full HD Black:
This short summary of the Samsung UE46C8790 TV 116.8 cm (46") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE46C8790, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, Black

Long summary description Samsung UE46C8790 TV 116.8 cm (46") Full HD Black:
This is an auto-generated long summary of Samsung UE46C8790 TV 116.8 cm (46") Full HD Black based on the first three specs of the first five spec groups.

Samsung UE46C8790. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Dolby Digital Plus, Dolby Pulse, DTS 2.0, SRS TheaterSound
Design
Product colour *
Black
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Teletext function
Yes
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
2
Common interface (CI) *
Yes
Ports & interfaces
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
0.06 W
Weight & dimensions
Width (with stand)
1091 mm
Depth (with stand)
303 mm
Height (with stand)
724 mm
Weight (with stand)
19.2 kg
Width (without stand)
1091 mm
Depth (without stand)
34 mm
Height (without stand)
663 mm
Weight (without stand)
17 kg
Package dimensions (WxDxH)
1360 x 150 x 810 mm
Packaging data
Package weight
22.9 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Power requirements
AC220-240V, 50/60Hz
Playback formats
AVI, ASF, MKV, MP4, 3GPP, PS, TS, RMVB, FLV, DivX 3.11, DivX 4.x, DivX 5.1, DivX 6.0, XviD; H.264, H263, MPEG-4 SP, MPEG-4 ASP, Motion JPEG, Windows Media Video v9, MPEG2, MPEG1, RV3.0/RV4.0
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:48:00
Uk has collected 7 expert reviews for Samsung UE46C8790 TV 116.8 cm (46") Full HD Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%