location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42PF7520D 106.7 cm (42") 1200 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PF7520D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF7520D/10
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42PF7520D 106.7 cm (42") 1200 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - 1024 x 1024 pixels 16:9
  • - 1200 cd/m² 3 ms
  • - 800 x 400 mm
  • - 450 W
Long product name Philips 42PF7520D 106.7 cm (42") 1200 cd/m² :
The long product name of Philips 42PF7520D 106.7 cm (42") 1200 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital widescreen flat TV with Pixel Plus 42" plasma integrated digital
More>>>
Philips 42PF7520D 106.7 cm (42") 1200 cd/m²:
The official description of Philips 42PF7520D 106.7 cm (42") 1200 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn up your viewing experience
with Digital tuner and Pixel Plus

Digital TV does not get much better! This Flat TV has Pixel Plus for breathtaking natural pictures, Active Control for optimum brightness, Electronic Program Guide for digital TV combined in a contemporary design.

Breathtaking natural pictures
- High Definition plasma WXGA display, 1024x1024i
- Pixel Plus for detail, depth and clarity
- HD ready for the highest quality display of HDTV signals
- Integrated Digital Tuner for DVB-T reception

Superb sound reproduction
- Virtual Dolby Surround for a cinema-like audio experience

Slim, stylish design to complement your interior
- Compact and slim design that fits in every room

Multi-purpose convenience
- PC input lets you also use your TV as a PC monitor
- Watch analogue TV while recording a digital program

Leading interface for digital quality audio/video
- DVI-I provides the best picture and flexible connectivity

Short summary description Philips 42PF7520D 106.7 cm (42") 1200 cd/m²:
This short summary of the Philips 42PF7520D 106.7 cm (42") 1200 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42PF7520D, 106.7 cm (42"), 1024 x 1024 pixels, LCD

Long summary description Philips 42PF7520D 106.7 cm (42") 1200 cd/m²:
This is an auto-generated long summary of Philips 42PF7520D 106.7 cm (42") 1200 cd/m² based on the first three specs of the first five spec groups.

Philips 42PF7520D. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: LCD, Display brightness: 1200 cd/m², Response time: 3 ms, Native aspect ratio: 16:9

Display
Display diagonal *
106.7 cm (42")
HD type *
Not supported
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
1200 cd/m²
Response time
3 ms
Progressive scan
Yes
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1024 x 1024 pixels
Audio
RMS rated power *
15 W
Equalizer
Yes
Equalizer bands quantity
5
Design
Panel mounting interface
800 x 400 mm
Performance
Game mode
No
Teletext function
Yes
Teletext
10 pages
Child lock
No
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
No
DVI port
Yes
Audio (L/R) in
1
Ports & interfaces
Audio (L/R) out
1
PC Audio in
No
SCART ports quantity
2
Common interface (CI) *
No
S-Video inputs quantity
1
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
No
On/Off timer
No
Power
Power consumption (typical) *
450 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight (without stand)
39 kg
Packaging data
Package weight
45 kg
Packaging content
Remote control included
Yes
Other features
Power requirements
100-250V, 50-60Hz
HDMI
Yes
Set width
123.6 cm
Box depth (imperial)
33 cm (13")
Box height (imperial)
94 cm (37")
Box width (imperial)
132.1 cm (52")
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:03:11
Uk has collected 1 expert review for Philips 42PF7520D 106.7 cm (42") 1200 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-05 17:22:16
The 42PF7520D is a 42 inch plasma TV that features Philip?s Pixel Plus technology, which uses special signal processing algorithms to improve the sharpness and detail of the picture. The screen also has two TV tuners built in, one digital and one analo...
Bottom line The 42PF7520D is a 42 inch plasma TV that features Philip?s Pixel Plus technology, which uses special signal processing algorithms to improve the sharpness and detail of the picture. The screen also has two TV tuners built in, one digital and one analo...
0%