KYOCERA logo

KYOCERA FS -C2126MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55590
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 Years
Long product name KYOCERA FS -C2126MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm:

FS-C2126MFP/KL3, 4-in-1, ECOSYS Colour, Laser, Duplex, 9600x600dpi, 26ppm, 250-sheet, LGL/A4, USB 2.0, Fast Ethernet, 768MB, 477W, 36.5kg, Grey/White + KYOLife 3 Years

KYOCERA FS -C2126MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm:

FS-C2126MFP
Speed and reliability in colour and b/w: an unbeat­ able combination. These highly productive multi­functional devices offer a short first copy time and a fast print speed so that they can quickly deal with your office workload. even heavy digital workloads are taken care of just as quickly thanks to the impres­sive scanning speed. The exceptional reliability of KYocera’s long­life components makes them ideal for your finances. and their full duplex support, reduced emissions and waste make them good for the environment and perfect for your office.

The Private Print func­tionality requires identification before the printing job starts – ensuring accountability and top­level security.

Toner is easily and economically replen­ished with access through the top.

- Up to 26 copies/prints per minute in A4 in colour and b/w;
- Up to 35 scans per minute via 50-sheet document processor;
- Up to 9,600 dpi printing quality with multibit technology;
- Time to first copy 10(12) seconds in b/w (colour);
- Double-sided print, copy, scan and fax functionality as standard;
- Active Directory support combines ease of use and security;
- High security through SSL, IPsec and Private Print functionality;
- Compact design with ease of use and low-noise printing;
- Exceptionally low printing costs in its class.

Short summary description KYOCERA FS -C2126MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA FS -C2126MFP/KL3, Laser, Colour printing, 9600 x 600 DPI, Colour copying, A4, Direct printing

Long summary description KYOCERA FS -C2126MFP/KL3 Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA FS -C2126MFP/KL3. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.