location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LightStrip Colour Connectors 6913555PH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LightStrip Colour Connectors 6913555PH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6913555PH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900843279
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LightStrip Colour Connectors 6913555PH
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3-set
Long product name Philips LightStrip Colour Connectors 6913555PH :
The long product name of Philips LightStrip Colour Connectors 6913555PH. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 corner connectors, 3 set, white
More>>>
Philips LightStrip Colour Connectors 6913555PH:
The official description of Philips LightStrip Colour Connectors 6913555PH as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a colourful architectural accent.

Safe to use
- No open electricity.
- Works together with 5pcs AC/DC adapter.

Short summary description Philips LightStrip Colour Connectors 6913555PH:
This short summary of the Philips LightStrip Colour Connectors 6913555PH data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LightStrip Colour Connectors 6913555PH, White, Plastic, Bedroom, Living room, 1 bulb(s), 230 V, 30 g

Long summary description Philips LightStrip Colour Connectors 6913555PH:
This is an auto-generated long summary of Philips LightStrip Colour Connectors 6913555PH based on the first three specs of the first five spec groups.

Philips LightStrip Colour Connectors 6913555PH. Product colour: White, Housing material: Plastic, Suitable location: Bedroom, Living room. Number of bulbs: 1 bulb(s). AC input voltage: 230 V. Weight: 30 g, Length: 165 mm, Width: 10 mm

Performance
Product colour *
White
Housing material
Plastic
Suitable location
Bedroom, Living room
Lamps
Number of bulbs
1 bulb(s)
Power
AC input voltage
230 V
Weight & dimensions
Weight
30 g
Length
165 mm
Width
10 mm
Height
10 mm