Lenovo logo

Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56120
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black:

Intel Core 2 Duo E7500, 2GB, 320GB 7200RPM S-ATA HDD, no FDD, All-in-one, Intel GMA 4500, Wireless, Slim DVD-RW, Gigabit Ethernet, Camera, Windows 7 Professional 32

Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black:

The ThinkCentre A70z All-in-one combines the desktop and monitor into one sleek unit. As part of the ThinkCentre A series, the A70z delivers space-saving PCs that are reliable and environmentally friendly, without sacrificing productivity and affordability. The A70z is a great choice for small and medium businesses looking for simplistic convenience in a PC.

Short summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black:

Lenovo ThinkCentre A70z, 48.3 cm (19"), HD+, Intel® Core™2 Duo, 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70z Intel® Core™2 Duo 48.3 cm (19") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black:

Lenovo ThinkCentre A70z. Display diagonal: 48.3 cm (19"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.93 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.